EN
  • EN
  • DE

SP3011-06UTG

Part No SP3011-06UTG
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description Ultra-Low Capacitance Diode Array for USB 3.0 ESD Protection | TVS DIODE 6V 12.5V 14UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel
Type Steering (Rail to Rail)
Unidirectional Channels 6
Voltage - Reverse Standoff 6V (Maximum)
Voltage - Clamping (Maximum) at Ipp 12.5V
Current - Peak Pulse (10/1000μs) 3A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-UFDFN
Supplier Device Package 14-UDFN (3.5x1.35)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1257016-SP3011-06UTG
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP3011-06UTG CAD Model

Description

The SP3011-06UTG is a TVS (Transient Voltage Suppression) diode array designed by Littelfuse for protecting sensitive electronic equipment against ESD (Electrostatic Discharge), EFT (Electrical Fast Transients), and surge events. This device offers a robust and reliable protection solution for high-speed data interfaces and other vulnerable circuits, especially in portable and consumer electronics.

Applications:

  • Smartphones and Tablets
  • Portable Devices
  • USB Ports
  • HDMI Ports
  • Ethernet Ports
  • Medical Equipment

Features:

  • Low Clamping Voltage: Provides effective protection by limiting voltage spikes.
  • Low Capacitance: Ensures signal integrity in high-speed data applications.
  • ESD Protection: Exceeds IEC 61000-4-2 standard for ESD immunity.
  • EFT Protection: Provides protection against electrical fast transient bursts.
  • Small Footprint: Minimizes board space requirements.
  • Lead-Free and RoHS Compliant: Environmentally friendly.

Benefits:

  • Improved System Reliability: Protects against transient voltage threats, reducing the risk of damage and failure.
  • Enhanced Signal Integrity: Low capacitance ensures minimal impact on high-speed data signals.
  • Reduced Downtime: Prevents system disruptions caused by ESD and other transient events.
  • Simplified Design: Easy to implement in various applications.
  • Cost-Effective Protection: Provides a reliable and affordable solution for protecting sensitive electronics.

Additional Details:

The SP3011-06UTG is designed to protect up to six I/O lines. It has a typical clamping voltage that is significantly lower than the breakdown voltage of protected components, thus offering superior protection. Its low dynamic resistance allows for fast response to transient events. The device is commonly used in applications where data integrity and system reliability are critical. Further details, including specific clamping voltage values, capacitance, and surge current ratings, can be found in the product datasheet.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3517 $50.9965
350+ $0.2886 $101.0100
540+ $0.2795 $150.9300
740+ $0.2705 $200.1700
960+ $0.2615 $251.0400
1,280+ $0.2345 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,340 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess