EN
  • EN
  • DE

SLVU2.8-4-T7

Part No SLVU2.8-4-T7
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190560-SLVU2.8-4-T7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLVU2.8-4-T7 CAD Model

Description

The SLVU2.8-4-T7 is a TVS (Transient Voltage Suppression) diode array manufactured by Littelfuse. It's designed to protect sensitive electronic equipment from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This component offers robust protection while maintaining signal integrity, making it suitable for various applications.

Applications

  • Smartphones and Mobile Devices: Protection for I/O ports, data lines (USB, HDMI), and power interfaces against ESD.
  • Tablets and E-readers: Safeguarding sensitive circuitry from voltage transients and surges.
  • Wearable Technology: Protecting compact and sensitive components in smartwatches, fitness trackers, and other wearable devices.
  • USB Interfaces: Protection of USB data lines in computers, peripherals, and charging devices.
  • HDMI Interfaces: Preventing damage to HDMI ports in televisions, monitors, and gaming consoles.
  • Ethernet Ports: Protecting network interfaces from ESD and surge events in routers, switches, and network cards.
  • Automotive Electronics: Protection of sensitive electronic components in vehicle control systems, infotainment systems, and communication systems.

Features

  • Low Clamping Voltage: Minimizes voltage overshoot during transient events, providing excellent protection for sensitive components.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage from fast-rising surge events.
  • Low Capacitance: Ensures signal integrity in high-speed data applications, such as USB 2.0 and HDMI.
  • Small Footprint: Compact package size allows for easy integration into space-constrained applications.
  • Lead-Free Finish: Compliant with RoHS and WEEE environmental regulations.
  • Excellent ESD Protection: Provides robust protection against electrostatic discharge events, meeting industry standards like IEC 61000-4-2.
  • Halogen-Free: Meets halogen-free requirements for environmental compliance.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from ESD, EFT, and surge events, reducing the risk of system failures.
  • Increased Product Lifespan: Extends the operational life of electronic devices by preventing damage from voltage transients.
  • Improved Signal Integrity: Low capacitance minimizes signal distortion in high-speed data applications, ensuring reliable data transmission.
  • Reduced Warranty Costs: Minimizes the likelihood of returns and repairs due to ESD or transient voltage damage.
  • Simplified Design: Small footprint and easy integration simplify the design process and reduce board space requirements.
  • Compliance with Industry Standards: Meets RoHS, WEEE, and halogen-free requirements for environmental compliance, ensuring environmental responsibility.
  • Protection Against Multiple Threats: Safeguards against ESD, EFT, and surge events in a single, compact device, providing comprehensive protection.

Additional Details

The SLVU2.8-4-T7 is a four-channel TVS diode array designed to protect up to four data or signal lines. It features a standoff voltage of 2.8V and is well-suited for applications requiring high-speed data transmission. The "T7" suffix typically refers to the tape and reel packaging used for automated assembly, indicating that it is designed for automated pick-and-place manufacturing processes. It is frequently used in devices where board space is limited and robust ESD and surge protection are crucial.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5730 $60.7410
40+ $2.9316 $117.2640
62+ $2.8401 $176.0862
85+ $2.7484 $233.6140
109+ $2.6569 $289.6021
146+ $2.3820 $347.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,810 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess