EN
  • EN
  • DE

SLVU2.8-4-LF-T7

Part No SLVU2.8-4-LF-T7
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190558-SLVU2.8-4-LF-T7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLVU2.8-4-LF-T7 CAD Model

Description

The SLVU2.8-4-LF-T7 is a TVS (Transient Voltage Suppression) diode array manufactured by Littelfuse. It's designed to protect sensitive electronic equipment from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device offers robust protection while maintaining signal integrity, making it suitable for a variety of applications.

Applications

  • Smartphones and Mobile Devices: Protection for I/O ports, data lines, and power interfaces against ESD.
  • Tablets and E-readers: Safeguarding sensitive circuitry from voltage transients and surges.
  • Wearable Technology: Protecting compact and sensitive components in smartwatches and fitness trackers.
  • USB Interfaces: Protection of USB data lines in computers, peripherals, and charging devices.
  • HDMI Interfaces: Preventing damage to HDMI ports in televisions, monitors, and gaming consoles.
  • Ethernet Ports: Protecting network interfaces from ESD and surge events in routers, switches, and network cards.
  • Automotive Electronics: Protection of sensitive electronic components in vehicle control systems and infotainment systems.

Features

  • Low Clamping Voltage: Minimizes voltage overshoot during transient events, providing excellent protection for sensitive components.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage from fast-rising surge events.
  • Low Capacitance: Ensures signal integrity in high-speed data applications, such as USB 2.0 and HDMI.
  • Small Footprint: Compact package size allows for easy integration into space-constrained applications.
  • Lead-Free Finish: Compliant with RoHS and WEEE environmental regulations.
  • Excellent ESD Protection: Provides robust protection against electrostatic discharge events.
  • Halogen-Free: Meets halogen-free requirements for environmental compliance.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from ESD, EFT, and surge events, reducing the risk of system failures.
  • Increased Product Lifespan: Extends the operational life of electronic devices by preventing damage from voltage transients.
  • Improved Signal Integrity: Low capacitance minimizes signal distortion in high-speed data applications.
  • Reduced Warranty Costs: Minimizes the likelihood of returns and repairs due to ESD or transient voltage damage.
  • Simplified Design: Small footprint and easy integration simplify the design process.
  • Compliance with Industry Standards: Meets RoHS, WEEE, and halogen-free requirements for environmental compliance.
  • Protection Against Multiple Threats: Safeguards against ESD, EFT, and surge events in a single device.

Additional Details

The SLVU2.8-4-LF-T7 is a four-channel TVS diode array designed to protect up to four data or signal lines. It features a standoff voltage of 2.8V and is designed for applications requiring high-speed data transmission. The "LF" in the part number indicates that it is a lead-free device, and "T7" typically refers to the tape and reel packaging. This TVS diode array is commonly used in applications where space is limited and robust ESD and surge protection is required. It offers a reliable and cost-effective solution for protecting sensitive electronic components from damage due to transient voltage events.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3133 $50.1280
390+ $0.2571 $100.2690
605+ $0.2491 $150.7055
830+ $0.2410 $200.0300
1,075+ $0.2330 $250.4750
1,440+ $0.2089 $300.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess