EN
  • EN
  • DE

SDP0180T023G5RP

Part No SDP0180T023G5RP
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description Teccor® brand SIDACtor® DSL Protection Devices
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Series SDP
Packaging Reel - TR
Voltage - Off State 18V
Voltage - On State 4V
Current - Peak Pulse (8/20μs) 50A
Current - Hold (Ih) 30mA
Number of Elements 1
Capacitance 5.5pF
Mounting SMD
Package SC-74A, SOT-753
Win Source Part Number 1247454-SDP0180T023G5RP
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Limited
Family Name SDP0180T023G5
Introduction Date August 09, 2012
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian SDP0180T023G5RP CAD Model

Description

The SDP0180T023G5RP is a SIDACtor® protection thyristor manufactured by Littelfuse. It is designed to protect telecommunications equipment from overvoltage transients caused by lightning, power faults, and other surge events.

Applications:

  • Telephone line protection
  • Data communication lines
  • DSL modems
  • Network interfaces
  • Set-top boxes
  • Security systems

Features:

  • SIDACtor® technology: Provides robust overvoltage protection.
  • Low voltage overshoot: Minimizes stress on protected components.
  • High surge current capability: Can withstand high transient currents.
  • Fast turn-on time: Quickly clamps transient voltages.
  • Low capacitance: Minimizes signal distortion.
  • Surface mount package: Allows for automated assembly.

Benefits:

  • Protection against overvoltage transients: Prevents damage to sensitive telecommunications equipment.
  • Improved system reliability: Reduces the risk of failure due to surge events.
  • Compliance with regulatory standards: Meets industry requirements for surge protection.
  • Reduced warranty costs: Minimizes failures in the field.
  • Easy to use: Simple circuit integration.

Additional Details:

The SDP0180T023G5RP has a breakover voltage (VBO) of 180V and a peak pulse current (IPP) rating that varies depending on the surge waveform (e.g., 10/1000 μs or 2/10 μs). The holding current (IH) is also a critical parameter. It comes in an SMB (DO-214AA) package. The datasheet from Littelfuse should be consulted for detailed electrical characteristics, surge ratings, and application guidelines. Proper PCB layout and component placement are crucial for optimal surge protection performance.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess