EN
  • EN
  • DE

R4513.15

Part No R4513.15
Manufacturer Littelfuse Inc.
Catalog Fuses
Description NANO2 FUSE Very Fast-Acting 451/453 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family Fuses
Win Source Part Number 181996-R4513.15
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R4513.15 CAD Model

Description

The R4513.15 is a resettable fuse produced by Littelfuse Inc. designed to safeguard electronic circuits from overcurrent conditions. This Polymer Positive Temperature Coefficient (PPTC) device automatically resets after the fault condition is removed, offering a reliable alternative to traditional, single-use fuses. The '3.15' likely represents a current rating, potentially 3.15 Amperes.

Applications

  • Power Supplies: Used in various power supply applications to protect against overloads and short circuits.
  • Consumer Electronics: Found in devices such as TVs, DVD players, and audio equipment to protect internal circuitry.
  • Battery Chargers: Protects battery charging circuits from excessive current flow.
  • Automotive Electronics: Safeguards electronic components in automotive systems.
  • Industrial Control Systems: Provides overcurrent protection in industrial automation and control equipment.

Features

  • Resettable Functionality: Automatically resets after the overcurrent fault is cleared, eliminating the need for manual fuse replacement.
  • Solid-State Construction: Offers enhanced reliability and durability.
  • Fast Trip Time: Quickly responds to overcurrent events, limiting the amount of time the circuit is exposed to excessive current.
  • Low Resistance: Provides minimal resistance during normal operation, reducing power loss.
  • Compact Size: Enables easy integration into space-constrained electronic designs.

Benefits

  • Enhanced Circuit Protection: Prevents damage to electronic components from excessive current.
  • Reduced Downtime: Minimizes downtime by automatically resetting after a fault condition.
  • Improved Reliability: Solid-state construction ensures long-term reliable performance.
  • Cost Savings: Reduces the overall cost of ownership by eliminating the need to purchase and replace traditional fuses.
  • Increased Safety: Protects against potential fire hazards and equipment damage caused by overcurrent events.

Technical Specifications

For complete technical specifications regarding the R4513.15, including its hold current, trip current, voltage rating, and operating temperature range, please consult the official Littelfuse datasheet. PPTC resettable fuses like the R4513.15 are constructed from a polymeric material that exhibits a positive temperature coefficient of resistance. When an overcurrent event occurs, the device heats up, causing a rapid increase in resistance. This increase in resistance limits the current flow, protecting the circuit. Once the overcurrent condition is removed, the device cools down and its resistance returns to a low value, allowing normal circuit operation to resume.

You May Also Be Interested in

Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 80MA 250VAC 5X20MM
Need more? Email Us
AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
Eaton Bussmann
FUSE CERM 10A 250VAC 125VDC 3AB
Need more? Email Us
Eaton Bussmann
FUSE CERM 500MA 600VAC 400VDC
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 5A 125VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2439 $118.1705
145+ $1.2058 $174.8410
200+ $1.1666 $233.3200
260+ $1.1273 $293.0980
345+ $1.0106 $348.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess