EN
  • EN
  • DE

SST25VF020B-80-4I-SAE

Part No SST25VF020B-80-4I-SAE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT 80MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Max Frequency 80MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 038429-SST25VF020B-80-4I-SAE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SST25VF020B-80-4I-SAE CAD Model

Description

Microchip Technology SST25VF020B-80-4I-SAE Serial Flash Memory

The SST25VF020B-80-4I-SAE from Microchip Technology is a high-performance 2-Mbit Serial Peripheral Interface (SPI) Flash memory device designed to provide a dependable storage solution for a wide range of electronic applications. This compact, non-volatile memory module is an ideal choice for use in embedded systems that require fast data access, reliable data retention, and efficient serial interfacing.

Key Features:

  • Memory Size: 2 Mbit (256 x 8-bit) providing ample space for boot code, program storage, or data logging applications.
  • Interface Type: Serial Peripheral Interface (SPI) with a clock frequency of up to 80 MHz, ensuring rapid data transfer for high-speed operations.
  • Supply Voltage: Operates within a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with most microcontroller logic levels.
  • Performance: Fast read access time and efficient programming capabilities to enhance overall system performance.
  • Endurance: Built to withstand up to 100,000 erase/write cycles, ensuring long-term reliability and data integrity.
  • Data Retention: Offers a data retention period of at least 20 years, providing a stable and secure storage solution over time.
  • Operating Temperature: Designed to operate in industrial temperature ranges from -40°C to +85°C, making it robust enough for demanding environments.
  • Package: Available in a 8-lead SOIC (200 mil) package, allowing for easy integration into various circuit designs.

The SST25VF020B-80-4I-SAE is equipped with a flexible erase capability, including sector and block erase functions, which simplifies memory management and optimizes storage utilization. Additionally, it features a write protection mechanism to safeguard critical data from inadvertent changes.

Microchip's commitment to quality ensures that the SST25VF020B-80-4I-SAE Flash memory device meets the high standards required for industrial, consumer electronics, and automotive applications. Whether you're designing a sophisticated embedded system or simply need a reliable storage solution, the SST25VF020B-80-4I-SAE offers the performance, durability, and ease of use that modern electronic projects demand.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2344 $51.3912
55+ $1.8333 $100.8315
85+ $1.7760 $150.9600
117+ $1.7188 $201.0996
151+ $1.6615 $250.8865
202+ $1.4896 $300.8992
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,967 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess