EN
  • EN
  • DE

R451012

Part No R451012
Manufacturer Littelfuse Inc.
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family Fuses
Win Source Part Number 181991-R451012
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R451012 CAD Model

Description

The R451012 is a resettable fuse manufactured by Littelfuse Inc., designed to protect electronic circuits from overcurrent conditions. As a Polymer Positive Temperature Coefficient (PPTC) device, it provides self-resetting protection, eliminating the need for manual fuse replacement after a fault is cleared.

Applications

  • Power Supplies: Offers overcurrent protection in various power supply designs.
  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices.
  • Automotive Electronics: Protects sensitive electronic components in automotive applications.
  • Industrial Equipment: Provides overcurrent protection in industrial control systems.
  • Networking Equipment: Protects network devices from overcurrent events.

Features

  • Resettable Functionality: Automatically resets after the overcurrent fault is cleared.
  • Solid-State Construction: Offers enhanced reliability and durability.
  • Fast Trip Time: Quickly responds to overcurrent events, limiting the duration of exposure.
  • Low Resistance: Provides minimal resistance during normal operation.
  • Compact Size: Enables easy integration into various circuit designs.

Benefits

  • Overcurrent Protection: Protects electronic components from damage due to excessive current.
  • Reduced Downtime: Minimizes downtime by automatically resetting after a fault.
  • Enhanced Reliability: Solid-state construction ensures long-term reliable performance.
  • Cost Savings: Reduces the need for fuse replacements.
  • Improved Safety: Protects against fire hazards and equipment damage.

Technical Specifications

To properly apply the R451012, you must refer to the Littelfuse datasheet for specific technical specifications, including the hold current, trip current, voltage rating, and operating temperature range. PPTC resettable fuses, like the R451012, are based on a polymeric material exhibiting a positive temperature coefficient of resistance. During an overcurrent event, the device heats up, causing a rapid increase in resistance. This increase in resistance limits the current flow, protecting the circuit. Once the overcurrent condition is removed, the device cools down, and its resistance returns to a low value, allowing normal circuit operation to resume. The specific voltage and current ratings of the R451012 determine its suitability for different circuit applications.

You May Also Be Interested in

Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 750MA 250VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess