EN
  • EN
  • DE

R429.250

Part No R429.250
Manufacturer Littelfuse Inc.
Catalog Fuses
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 288714-R429.250
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R429.250 CAD Model

Description

The Littelfuse R429.250 is a radial leaded varistor designed for transient voltage suppression. It belongs to the R4 series, a line of varistors known for providing reliable overvoltage protection. This component is engineered to safeguard sensitive electronic devices from voltage surges caused by events like lightning strikes, inductive load switching, and electrostatic discharge (ESD). The radial leaded package facilitates easy mounting on printed circuit boards (PCBs), making it suitable for a wide range of applications.

Applications:

  • Power supplies
  • Consumer electronics
  • Industrial equipment
  • Telecommunication systems
  • Surge protection devices

Features:

  • High surge current capability
  • Fast response time
  • Wide operating voltage range
  • RoHS compliant
  • Radial leaded package

Benefits:

  • Protects electronic components from overvoltage damage
  • Enhances the reliability and lifespan of electronic devices
  • Reduces downtime and maintenance costs
  • Provides a cost-effective solution for overvoltage protection
  • Easy to install

Additional Details:

The R429.250 varistor offers a voltage rating of 250V and is designed to handle significant surge currents. Its rapid response time ensures that voltage spikes are quickly clamped, protecting downstream components. The RoHS compliance indicates that the component meets environmental standards, restricting the use of hazardous substances.

For detailed specifications, including clamping voltage, maximum surge current, energy rating, and capacitance, refer to the official Littelfuse datasheet. Accurate specifications are essential for proper application and optimal performance within a circuit design. The radial leaded configuration simplifies installation and promotes efficient heat dissipation. This varistor is suitable for various applications where overvoltage protection is critical for ensuring the longevity and reliability of electronic equipment.

You May Also Be Interested in

Phoenix Contact
FUSE CERAMIC 6A 1000VDC 5AG
Need more? Email Us
AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
Eaton Bussmann
FUSE CERM 500MA 600VAC 400VDC
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 5A 125VAC 2SMD
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 4A 32VAC 63VDC 1206
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 500MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess