EN
  • EN
  • DE

R27102.5M

Part No R27102.5M
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 287879-R27102.5M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R27102.5M CAD Model

Description

The R27102.5M is a radial leaded PTC (Positive Temperature Coefficient) resettable fuse manufactured by Littelfuse. This device provides overcurrent protection for electronic circuits by increasing its resistance significantly when an overcurrent condition occurs. This limits the current flow and protects downstream components from damage.

Applications:

  • Power Supplies: Overcurrent protection in power supplies.
  • USB Ports: Protection of USB ports and other I/O interfaces.
  • Speaker Protection: Protection of speakers from excessive current.
  • General Electronics: Overcurrent protection in a wide range of electronic equipment.
  • Automotive Applications: Low voltage overcurrent protection in automotive systems.

Features:

  • Resettable: Automatically resets after the overcurrent condition is removed, and the device cools down.
  • Radial Leaded Package: Easy to mount on PCBs.
  • Compact Size: Suitable for high-density applications.
  • Fast Trip Time: Quick response to overcurrent events.
  • Low Resistance: Minimal impact on circuit performance during normal operation.
  • Agency Approvals: Meets UL, CSA, and TUV safety standards.

Benefits:

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components.
  • Reduced Downtime: Eliminates the need for manual fuse replacement.
  • Improved Reliability: Provides consistent and reliable overcurrent protection.
  • Cost-Effective: Offers a cost-effective alternative to traditional fuses.
  • Safety Compliance: Meets industry safety standards.

Technical Specifications:

Detailed electrical specifications, including hold current (Ih), trip current (It), maximum voltage (Vmax), and maximum current (Imax), should be obtained from the Littelfuse datasheet for the R27102.5M. Key parameters typically include:

  • Hold Current (Ih): The maximum current the device can carry without tripping at a specified ambient temperature.
  • Trip Current (It): The minimum current that will cause the device to trip at a specified ambient temperature.
  • Maximum Voltage (Vmax): The maximum voltage the device can withstand after tripping.
  • Maximum Current (Imax): The maximum fault current the device can interrupt.
  • Trip Time: The time it takes for the device to trip at a specified overcurrent level.
  • Operating Temperature Range: The allowable range of ambient temperatures for device operation.

It is important to consult the Littelfuse datasheet for accurate specifications and application guidelines. Proper selection and application of the PTC fuse are crucial for effective circuit protection and preventing equipment damage.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $8.3345
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess