EN
  • EN
  • DE

2002-2209

Part No 2002-2209
Manufacturer WAGO Corporation
Catalog Terminal Blocks
Description DOUBLE-DECK TERMINAL BLOCK; 4-CO / Terminal Block Connector 4 Position Feed Through Blue 12-22 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Manufacturer WAGO Corporation
Packaging Box
Type Feed Through
Number of Positions 4
Number of Levels 2; Connected
Terminal - Width 5.2mm
Termination Style Push In, Spring
Current - IEC 28 A
Voltage - IEC 500V
Current - UL 20 A
Voltage - UL 300V
Wire Gauge or Range - AWG 12-22 AWG
Wire Gauge or Range - mm2 0.25-4mm²
Color Blue
Material - Insulation Polyamide (PA66), Nylon 6/6
Material Flammability Rating UL94 V-0
Stripping Length 10mm ~ 12mm
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 2943-2002-2209-ND,020022209,02002-2209,2946-2002-2209,2943-2002-2209,20022209
Standard Package 1
Win Source Part Number 1332288-2002-2209
Ultra Librarian 3D Model Ultra Librarian 2002-2209 CAD Model

Description

The WAGO Corporation 1332288-2002-2209 is a high-quality terminal block that is designed to meet the requirements of various applications.

  • Application: DIN Rail, Channel
  • Type: Feed-Through
  • Positions: 4
  • Levels: 2 (Connected)
  • Termination Style: Push In, Spring
  • Current-IEC: 28 A
  • Voltage-IEC: 500V
  • Current-UL: 20 A
  • Voltage-UL: 300V
  • Wire Gauge: 12-22 AWG and 0.25-4mm²
  • Material Insulation: Polyamide (PA66), Nylon 6/6
  • Color: Blue
  • Material Flammability Rating: UL94 V-0
  • REACH: Unaffected
  • ECCN: EAR99
  • Popularity: 67 pct.

You May Also Be Interested in

Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 3CIRCUIT
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.562\
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess