EN
  • EN
  • DE

PSR-28276

Part No PSR-28276
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description FUSE PSR CHIP AMD / PTC Resettable Fuse Ih
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr Littelfuse Inc.
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 834317-PSR-28276
Ultra Librarian 3D Model Ultra Librarian PSR-28276 CAD Model

Description

The PSR-28276 is a bulk packaged PTC resettable fuse designed for circuit protection applications.

    You May Also Be Interested in

    Littelfuse Inc.
    PTC RESET FUSE 72V 1.6A RADIAL
    Need more? Email Us
    Bel Fuse Inc.
    PTC RESET FUSE 60V 1.1A 2920
    Lowest to $0.6403
    Bourns Inc.
    PTC RESET FUSE 230V 80MA 4SMD
    Need more? Email Us
    EPCOS (TDK)
    PTC RESET FUSE 80V 250MA RADIAL
    Need more? Email Us
    Littelfuse Inc.
    PTC RESET FUSE 16V 10A RADIAL
    Need more? Email Us
    Bourns Inc.
    PTC RESET FUSE 16V 13A RADIAL
    Need more? Email Us
    Bourns Inc.
    2920 RESETTABLE SMD PPTC 2.0A/15
    Lowest to $1.0216
    Littelfuse Inc.
    PTC RESET FUSE 16V 4.5A RADIAL
    Need more? Email Us
    Bel Fuse Inc.
    PTC RESET FUSE 16V 3A RADIAL
    Need more? Email Us

    Top Sellers

    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $21.6993
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.5279
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0594
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2292
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.8313
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.9399
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.0903
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.4046
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess