EN
  • EN
  • DE

PSR-25712

Part No PSR-25712
Manufacturer Littelfuse Inc.
Catalog Circuit Protection Accessories
Description Resettable Fuses - PPTC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021201-PSR-25712
Categories Circuit Protection Accessories
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSR-25712 CAD Model

Description

The PSR-25712 is a series of Power Semiconductor Rectifier (PSR) fuse manufactured by Littelfuse. These fuses are specifically designed to protect power semiconductors, such as diodes, thyristors, and IGBTs, from overcurrent conditions. They are characterized by their fast-acting clearing time and ability to withstand high inrush currents, making them suitable for demanding power electronics applications.

Applications

  • Protection of power diodes
  • Protection of thyristors
  • Protection of IGBTs (Insulated Gate Bipolar Transistors)
  • Variable speed drives (VSDs)
  • Uninterruptible power supplies (UPSs)
  • Welding equipment

Features

  • Fast-acting clearing time: Quickly interrupts fault currents to protect sensitive power semiconductors.
  • High interrupting rating: Capable of safely interrupting high-magnitude fault currents.
  • Low I²t (Ampere squared seconds) value: Minimizes the energy let-through during a fault, reducing stress on protected components.
  • Voltage rating: Designed for specific voltage levels common in power electronics applications.
  • Current rating: Available in a range of current ratings to match the protection requirements of different power semiconductors.
  • Compliance with industry standards: Meets relevant industry standards for safety and performance.

Benefits

  • Enhanced Protection: Provides reliable protection for power semiconductors against overcurrent damage.
  • Reduced Downtime: Minimizes equipment downtime due to component failures caused by overcurrent events.
  • Improved System Reliability: Increases the overall reliability of power electronic systems.
  • Cost Savings: Prevents costly repairs or replacements of damaged power semiconductors.
  • Compliance with Safety Regulations: Ensures compliance with safety regulations related to electrical protection.

Additional Details

The specific voltage and current ratings of the PSR-25712 fuse will vary depending on the exact model within the series. Littelfuse provides detailed datasheets for each model, specifying the interrupting rating, I²t value, voltage drop, and other critical parameters. The fuse is typically designed for easy installation in fuse holders or clips. It's crucial to select the appropriate fuse rating based on the characteristics of the power semiconductors being protected and the expected fault current levels. Proper coordination between the fuse and the protected device is essential for optimal performance. Consult the Littelfuse documentation and application notes for guidance on fuse selection and application. The PSR series is known for its robust construction and reliable performance in demanding industrial environments.

You May Also Be Interested in

Weidmuller
LOCK OFF/ON DEVICE
Lowest to $1.6817
Littelfuse Inc.
SHUNT 32VDC AUTO
Lowest to $0.1500
Littelfuse Inc.
CAP FOR 5X20MM FUSE SLOTTED
Lowest to $4.8524
Eaton Bussmann
FUSE CLIP 15A SPRING BRASS
Lowest to $7.3158
Schurter Inc.
SCREW COVER CIRCUIT BRKR 2POLE
Need more? Email Us
Littelfuse Inc.
FUSEHOLDER KNOB 5X20 FINGERGRIP
Need more? Email Us
Littelfuse Inc.
FUSEHOLDER KNOB 3AG FINGERGRIP
Lowest to $4.6192
Littelfuse Inc.
FUSEHOLDER KNOB 5X20 SCREWDRVR
Lowest to $4.8262
Schneider Electric
INTERCONNECT BLOCK BETWEEN MANUA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess