EN
  • EN
  • DE

P654P3100SBRPH

Part No P654P3100SBRPH
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer Littelfuse Inc.
Win Source Part Number 343139-P654P3100SBRPH
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P654P3100SBRPH CAD Model

Description

The P654P3100SBRPH is a SIDACtor® protection thyristor manufactured by Littelfuse, designed to safeguard sensitive electronic equipment from damaging overvoltage transients caused by phenomena such as lightning strikes, inductive load switching, and electrostatic discharge (ESD). It's engineered to provide robust and reliable protection across various applications.

Applications:

  • Data Lines: Providing surge protection for communication lines like RS-485, Ethernet, and other data interfaces to prevent data corruption and hardware damage.
  • Telecom Equipment: Protecting telephone lines, modems, and other telecom infrastructure from voltage surges that can disrupt service and damage equipment.
  • Industrial Control Systems: Safeguarding sensitive control circuits within industrial environments from unpredictable voltage spikes.
  • Security Systems: Shielding alarm systems, CCTV cameras, and access control equipment from surges that can disable or damage the system.
  • Power Supplies: Offering overvoltage protection for power supply inputs, ensuring a stable power source for connected devices.

Features:

  • Low On-State Voltage: Minimizes voltage drop during surge events, ensuring that protected circuits receive the necessary power without significant voltage reduction.
  • High Surge Current Capability: Withstands high surge currents without degradation or failure, ensuring long-lasting protection even in harsh environments.
  • Fast Turn-On Time: Rapidly clamps overvoltage transients, diverting the surge away from sensitive components before damage can occur.
  • RoHS Compliant: Meets environmental standards for hazardous substance control, ensuring responsible manufacturing practices.
  • Surface Mount Package: Enables compact board layout and efficient automated assembly, reducing production costs.

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive electronics from damage due to voltage surges, extending the lifespan of equipment.
  • Reduced Downtime: Minimizes equipment failures and associated downtime, leading to improved productivity and reduced maintenance costs.
  • Improved System Performance: Ensures stable operation even in harsh electrical environments, maintaining consistent system performance.
  • Cost-Effective Protection: Provides a cost-effective solution for overvoltage protection, preventing costly repairs and replacements.
  • Compliance with Standards: Meets industry standards for surge protection, ensuring regulatory compliance and safety.

Additional Details:

The P654P3100SBRPH comes in a surface-mount package, making it easy to integrate into modern PCB designs. Important specifications include the breakover voltage (VBO), which determines the voltage at which the device starts conducting, the holding current (IH), specifying the minimum current needed to maintain conduction, and the surge current rating (ITSM), indicating the maximum surge current the device can handle without failure. Designers should carefully consider these parameters to match the device to the application's specific protection needs. Like other Littelfuse SIDACtor devices, it is designed for robust and reliable overvoltage protection in a broad range of applications, increasing the overall reliability and lifespan of electronic equipment.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess