EN
  • EN
  • DE

P651P3100SARP

Part No P651P3100SARP
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer Littelfuse Inc.
Win Source Part Number 343138-P651P3100SARP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P651P3100SARP CAD Model

Description

The P651P3100SARP is a SIDACtor® protection thyristor manufactured by Littelfuse, designed to protect sensitive electronic equipment from overvoltage transients caused by lightning, inductive load switching, and electrostatic discharge (ESD). It is engineered for robust performance and reliable protection in various applications.

Applications:

  • Data Lines: Protection for communication lines such as RS-485, Ethernet, and other data interfaces.
  • Telecom Equipment: Protection for telephone lines, modems, and other telecom infrastructure.
  • Industrial Control Systems: Safeguarding sensitive control circuits from voltage surges.
  • Security Systems: Protecting alarm systems, CCTV cameras, and access control equipment.
  • Power Supplies: Providing overvoltage protection for power supply inputs.

Features:

  • Low On-State Voltage: Minimizes voltage drop during surge events, ensuring efficient protection.
  • High Surge Current Capability: Withstands high surge currents without degradation or failure.
  • Fast Turn-On Time: Quickly clamps overvoltage transients, preventing damage to protected circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.
  • Surface Mount Package: Allows for compact board layout and automated assembly.

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive electronics from damage due to voltage surges.
  • Reduced Downtime: Minimizes equipment failures and associated downtime.
  • Improved System Performance: Ensures stable operation even in harsh electrical environments.
  • Cost-Effective Protection: Provides a cost-effective solution for overvoltage protection.
  • Compliance with Standards: Meets industry standards for surge protection.

Additional Details:

The P651P3100SARP is typically available in a surface-mount package, allowing for easy integration into PCB designs. Key parameters include the breakover voltage (VBO), holding current (IH), and surge current rating (ITSM). These parameters should be carefully considered when selecting this SIDACtor for a specific application. The breakover voltage determines the voltage level at which the device begins to conduct, while the holding current specifies the minimum current required to maintain conduction. The surge current rating indicates the maximum surge current that the device can withstand without failure. Littelfuse SIDACtor devices are designed to provide robust and reliable overvoltage protection in a wide range of applications, contributing to the overall reliability and longevity of electronic equipment.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,153 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess