EN
  • EN
  • DE

P480L40

Part No P480L40
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 266100-P480L40
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P480L40 CAD Model

Description

The P480L40 is a high-voltage SIDACtor protection device manufactured by Littelfuse, designed to safeguard sensitive electronic circuits from transient overvoltage events like lightning surges, power induction, and electrical fast transients (EFT). It provides a robust clamping solution that effectively diverts surge energy away from protected components.

Applications:

  • AC Power Line Protection: Protects equipment connected to AC power lines from voltage surges.
  • Telecom Infrastructure: Safeguards central office equipment, PBXs, and customer premise equipment (CPE).
  • Industrial Automation: Protects PLCs, sensors, and other control equipment from transient disturbances.
  • Medical Equipment: Provides surge protection for sensitive medical devices.
  • Renewable Energy Systems: Protects inverters and other components in solar and wind power systems.

Features:

  • High Voltage Capability: Designed for high-voltage applications requiring robust surge protection.
  • Low On-State Voltage: Minimizes voltage drop across the device during conduction.
  • High Surge Current Withstand: Can handle substantial surge currents without degradation.
  • Fast Response Time: Quickly clamps overvoltage transients to protect sensitive circuitry.
  • RoHS Compliant: Meets environmental standards for lead-free construction.

Benefits:

  • Enhanced Equipment Protection: Prevents damage to sensitive electronic equipment from overvoltage events.
  • Improved System Reliability: Reduces the risk of failure and downtime due to surge-related issues.
  • Cost Savings: Minimizes repair and replacement costs associated with surge damage.
  • Simplified Design: Easy to integrate into existing and new circuit designs.
  • Compliance with Standards: Helps meet regulatory requirements for surge protection.

Additional Details:

The P480L40 features a specific standoff voltage, breakover voltage, and peak pulse current rating as specified by Littelfuse. Its holding current is a key parameter for determining its ability to maintain conduction after a surge event. Available in through-hole or surface-mount packages depending on the specific variant. Consult the official Littelfuse datasheet for comprehensive electrical characteristics, surge waveforms, clamping voltage details, and thermal management guidelines.

You May Also Be Interested in

NEC
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess