EN
  • EN
  • DE

P2500SAL

Part No P2500SAL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description gas plasma arresters-package dimensions/specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234283-P2500SAL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P2500SAL CAD Model

Description

The P2500SAL is a SIDACtor® protection thyristor from Littelfuse, designed to protect sensitive telecommunications equipment from damaging voltage surges. It is commonly used to protect against lightning strikes, power induction, and other transient voltage events that can disrupt or destroy electronic circuits.

Applications:

  • Central Office Equipment: Protection of line cards, signaling equipment, and other sensitive components in telephone exchanges.
  • Customer Premises Equipment (CPE): Surge protection for modems, routers, and other devices connected to telephone lines.
  • Analog Line Cards: Protecting analog telephone lines against overvoltage conditions.
  • Data Interfaces: Safeguarding data communication lines such as RS-232 and RS-485.
  • Security Systems: Protecting alarm panels and communication lines from lightning-induced surges.

Features:

  • Low Voltage Overshoot: Limits the voltage overshoot during surge events, preventing damage to protected circuits.
  • High Surge Current Capability: Withstands high surge currents, ensuring reliable protection during severe transient events.
  • Low Capacitance: Minimizes signal distortion, making it suitable for high-speed data transmission applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Compact Surface Mount Package: Facilitates easy assembly and integration into electronic circuits.

Benefits:

  • Enhanced Reliability: Protects sensitive equipment from damage, extending its operational life.
  • Reduced Downtime: Prevents equipment failures due to voltage surges, minimizing service interruptions.
  • Improved System Performance: Low capacitance ensures minimal signal degradation in communication lines.
  • Cost-Effective Solution: Provides reliable surge protection at a reasonable cost, reducing repair and replacement expenses.
  • Easy Installation: Surface mount package simplifies the assembly process.

Additional Details:

The P2500SAL features a breakover voltage (VBO) of 250V. When a voltage surge exceeds this level, the SIDACtor switches rapidly to a low-voltage on-state, diverting the excess current away from the protected equipment. This fast response time and low clamping voltage are essential for preventing damage to sensitive electronic components.

The device’s holding current (IH) is specified to maintain the on-state condition during the surge event, ensuring continuous protection. Littelfuse SIDACtor devices are known for their robustness and reliability, making them a popular choice for overvoltage protection in telecommunications and data communication applications. The P2500SAL is a dependable component for ensuring the integrity and longevity of electronic systems exposed to voltage transients.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess