EN
  • EN
  • DE

P2304

Part No P2304
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description SIDACTOR 4CHP 380V 150A MS013
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Voltage - Breakover 260V, 520V
Voltage - Off State 190V, 380V
Voltage - On State 4V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 45A
Current - Hold (Ih) 150mA
Number of Elements 4
Capacitance 20pF, 35pF
Mounting SMD (SMT)
Dimension 6-SMD, Gull Wing
Win Source Part Number 265748-P2304
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2304 CAD Model

Description

The Littelfuse P2304 is a SIDACtor® protection thyristor designed to protect sensitive electronic equipment from overvoltage transients caused by lightning, inductive load switching, and electrostatic discharge (ESD). These devices are commonly used in telecommunications, industrial, and consumer electronics applications where robust overvoltage protection is required.

Applications

  • Telecommunications Equipment: Protecting telephone lines, modems, and networking equipment from lightning surges.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs), sensors, and other industrial equipment from voltage transients.
  • Consumer Electronics: Protecting televisions, set-top boxes, and other consumer electronic devices from power surges.
  • Data Lines: Providing protection for RS-232, RS-485, and other data communication lines.
  • Security Systems: Protecting alarm systems and surveillance equipment from electrical disturbances.

Features

  • Low On-State Voltage: Minimizes voltage drop during surge conditions, reducing stress on protected components.
  • High Surge Current Capability: Withstands high surge currents without failure, providing robust protection against transient events.
  • Fast Turn-On Time: Rapidly clamps overvoltage transients, preventing damage to sensitive circuitry.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.
  • Axial Lead Package: A traditional through-hole package suitable for various mounting configurations.

Benefits

  • Enhanced Equipment Reliability: Protects electronic equipment from damage caused by overvoltage transients, increasing its lifespan and dependability.
  • Reduced Downtime: Minimizes downtime due to equipment failure caused by surge events.
  • Improved System Performance: Ensures stable and reliable operation of electronic systems, even in harsh environments with voltage fluctuations.
  • Cost-Effective Protection: Offers a cost-effective solution for safeguarding sensitive electronic equipment.
  • Simplified Design: Simplifies circuit design by providing a single-component solution for overvoltage protection.

Additional Details

The P2304 features a specific standoff voltage, which is the maximum voltage that can be applied continuously without triggering the device. The clamping voltage is the voltage to which the transient is limited when the device is conducting. Key electrical characteristics include its peak pulse current (Ipp), holding current (Ih), and breakover voltage (Vbo). The P2304 is typically used with a series resistor to limit the current flowing through the SIDACtor during a surge event. Proper grounding techniques are essential for effective surge protection. Consult the manufacturer's datasheet for detailed specifications, application notes, and recommended circuit configurations. The operating temperature range should also be considered for optimal performance and reliability. The axial lead package allows for easy soldering and mounting on PCBs. Littelfuse offers a variety of SIDACtor devices with different voltage and current ratings to meet the specific requirements of various applications.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5573 $58.5165
255+ $0.4573 $116.6115
395+ $0.4431 $175.0245
540+ $0.4287 $231.4980
700+ $0.4144 $290.0800
935+ $0.3716 $347.4460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess