EN
  • EN
  • DE

P20V275

Part No P20V275
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 265694-P20V275
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P20V275 CAD Model

Description

The P20V275 is a surge protection device manufactured by Littelfuse Inc. It belongs to the P20 series of high-energy varistors designed to protect sensitive electronic equipment from voltage transients caused by lightning, inductive load switching, and electrostatic discharge (ESD). These varistors are specifically designed for applications where high surge current handling capability and robust protection are essential.

Applications:

  • AC Power Supplies: Protection against surges on AC power lines.
  • Telecom Equipment: Safeguarding sensitive telecom circuitry from lightning-induced surges.
  • Industrial Controls: Protecting control systems from voltage spikes and transients.
  • LED Lighting: Surge protection for outdoor and indoor LED lighting systems.
  • Smart Meters: Protecting electronic components within smart meters from voltage surges.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents, providing robust protection.
  • Fast Response Time: Reacts quickly to transient voltage events, clamping the voltage to a safe level.
  • Wide Operating Voltage Range: Suitable for a variety of applications with different voltage requirements.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS directives.
  • Compact Size: Allows for easy integration into various electronic designs.

Benefits:

  • Equipment Protection: Prevents damage to sensitive electronic components from voltage surges.
  • Improved Reliability: Increases the lifespan and reliability of electronic equipment.
  • Reduced Downtime: Minimizes downtime and repair costs associated with surge-related failures.
  • Enhanced Safety: Provides a safer operating environment by preventing electrical hazards.
  • Cost-Effective Solution: Offers a cost-effective solution for surge protection compared to more complex protection schemes.

Technical Specifications: The P20V275 has a maximum continuous operating voltage of 275V AC. The surge current rating is dependent on the specific test waveform and number of pulses. Refer to the Littelfuse datasheet for detailed surge current handling capabilities and clamping voltage characteristics. The varistor material is typically a zinc oxide (ZnO) based ceramic semiconductor. It comes in a disc shape with radial leads for easy board mounting. The operating temperature range is typically -40°C to +85°C. It's crucial to check the datasheet for precise specifications before implementation.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3871 $65.5484
9+ $13.4454 $121.0086
14+ $13.0261 $182.3654
19+ $12.6057 $239.5083
24+ $12.1853 $292.4472
32+ $10.9251 $349.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess