EN
  • EN
  • DE

P0300SBL

Part No P0300SBL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description gas plasma arresters-package dimensions/specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234095-P0300SBL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P0300SBL CAD Model

Description

The P0300SBL is a SIDACtor® protection thyristor manufactured by Littelfuse, designed to protect sensitive electronic equipment from voltage transients caused by lightning surges, inductive load switching, and electrostatic discharge (ESD). This device offers a robust and reliable solution for overvoltage protection in various applications.

Applications

  • Telecommunications Equipment: Protecting subscriber line interface circuits (SLICs), line cards, and central office equipment.
  • Data Communication Interfaces: Providing surge protection for RS-232, RS-485, and Ethernet interfaces.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs), sensors, and other control devices from transient voltages.
  • Security Systems: Protecting alarm panels, security cameras, and access control systems against lightning and power surges.
  • Power Supplies: Protecting DC power supplies from overvoltage conditions.

Features

  • Low Voltage Overshoot: Limits voltage overshoot during surge events, preventing damage to downstream components.
  • High Surge Current Capability: Withstands high surge currents as defined by industry standards.
  • Low On-State Voltage: Minimizes voltage drop during conduction, improving system efficiency.
  • Surface Mount Package: Enables automated assembly and compact circuit designs.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.
  • Glass Passivated Junctions: Ensures high reliability and long-term stability.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive circuits from damage due to overvoltage events, increasing the lifespan and reliability of the equipment.
  • Reduced Downtime: Minimizes service interruptions caused by surge-related failures.
  • Simplified Circuit Design: Offers a single-component solution for surge protection, simplifying PCB layout and reducing component count.
  • Compliance with Industry Standards: Meets relevant industry standards and regulatory requirements for surge protection.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting valuable equipment from overvoltage damage.

Additional Details

The P0300SBL has a breakover voltage of 300V. It is designed to protect against surges as specified in various standards. The device is available in a DO-214AA (SMB) package. Its operating temperature range is typically -40°C to +125°C. Surge current handling capabilities can reach several hundred amps, depending on the waveform and duration. Consult the Littelfuse datasheet for detailed electrical characteristics, surge handling capabilities, and application recommendations.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess