EN
  • EN
  • DE

P4202SA

Part No P4202SA
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description DO-214AA Package Symbolization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234369-P4202SA
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P4202SA CAD Model

Description

The P4202SA is a SIDACtor® protection thyristor manufactured by Littelfuse Inc. It's designed to safeguard telecommunications equipment and other sensitive electronics from overvoltage transients. This component is specifically engineered to provide robust protection against lightning surges, power induction, and other voltage spikes that can damage or disrupt electronic systems.

Applications

  • Telecommunication line cards
  • Central office equipment
  • Customer premise equipment (CPE)
  • Data communication interfaces
  • Industrial control systems

Features

  • Low Voltage Overshoot: Ensures precise clamping of transient voltages to protect downstream components effectively.
  • High Surge Capability: Capable of withstanding significant surge currents without degradation, enhancing reliability.
  • Fast Response Time: Quickly reacts to overvoltage events, diverting surge currents before they can cause damage.
  • Surface Mount Package: Facilitates easy and efficient PCB assembly, ideal for high-density designs.
  • RoHS Compliant: Meets environmental standards, ensuring compliance with lead-free manufacturing requirements.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive electronics from damage caused by transient voltage surges, extending equipment lifespan.
  • Reduced Downtime: Minimizes service interruptions and equipment failures due to overvoltage events, improving operational efficiency.
  • Improved System Performance: Maintains signal integrity and ensures consistent performance of protected systems during normal operation.
  • Cost-Effective Protection: Provides a reliable and affordable solution for overvoltage protection, reducing maintenance and replacement costs.
  • Regulatory Compliance: Helps meet industry safety and regulatory standards, ensuring product compliance.

Additional Details

The P4202SA SIDACtor operates by remaining in a high-impedance off-state under normal operating conditions. When an overvoltage transient occurs, exceeding its breakover voltage, the device rapidly switches to a low-impedance on-state, effectively shunting the surge current away from the protected circuitry. This clamping action prevents damage to sensitive components like microprocessors, memory, and interface circuits. The device is designed to handle multiple surge events without degradation, providing continuous protection throughout the equipment's operational life.

The P4202SA is typically used in conjunction with other protection components, such as fuses and transient voltage suppressors (TVS diodes), to provide comprehensive circuit protection. Its robust construction and reliable performance make it an ideal choice for safeguarding telecommunications equipment in harsh and demanding environments, ensuring the continuous and reliable operation of critical systems.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1499 $64.0493
16+ $7.5075 $120.1200
24+ $7.2730 $174.5520
33+ $7.0386 $232.2738
43+ $6.8041 $292.5763
57+ $6.0996 $347.6772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess