The MINISMDC200F-02 is a PolySwitch resettable fuse manufactured by Littelfuse. It is designed to protect electronic circuits from overcurrent conditions. This device resets automatically after the overcurrent condition is removed, providing a reliable and maintenance-free protection solution.
Applications
- USB ports
- Computer peripherals
- Game consoles
- Power supplies
- General electronics protection
Features
- Resettable overcurrent protection
- Low profile
- Surface mount package
- Fast trip time
- Low resistance
- RoHS compliant
Benefits
- Resettable: Automatically resets after the overcurrent condition is removed, eliminating the need for manual replacement.
- Fast Trip Time: Quickly responds to overcurrent events, protecting sensitive electronic components.
- Low Resistance: Minimizes voltage drop across the device, ensuring efficient circuit operation.
- Compact Size: The small surface mount package allows for easy integration into space-constrained applications.
- Reliable Protection: Provides robust and dependable overcurrent protection for a wide range of electronic devices.
Additional Details
The MINISMDC200F-02 has a hold current (Ihold) of 200mA and a trip current (Itrip) of 400mA. The maximum voltage is 30V, and the maximum interrupt current is 10A. It is designed to meet industry standards for overcurrent protection and is suitable for various electronic applications where reliable and resettable protection is required.