The SMCG9.0A-HR is a surface mount transient voltage suppressor (TVS) diode from Littelfuse, designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. It is part of the SMCG series. The 'A' suffix signifies a Unidirectional TVS diode.
Applications:
- I/O Interface Protection
- Voltage Suppression in sensitive electronic equipment
- Industrial Control Systems
- Telecom Equipment
- Medical Devices
- Power Supplies
Features:
- Surface Mount Package: SMC (DO-214AB)
- Unidirectional Configuration
- Stand-off Voltage: 9.0V
- High Surge Capability: 3000W peak pulse power capability with a 10/1000μs waveform
- Excellent clamping capability
- Low incremental surge resistance
- Fast response time: typically less than 1.0ps from 0 Volts to BV minimum
- High temperature soldering guaranteed: 260°C/10 seconds at terminals
- Typical IR less than 1μA above 9.0V
- RoHS Compliant
Benefits:
- Provides robust protection against transient voltage events, preventing damage to downstream components.
- High surge capability ensures reliable performance even in harsh environments.
- Fast response time ensures quick clamping of transient voltages.
- Surface mount package allows for efficient board assembly.
- Unidirectional configuration simplifies circuit design for DC applications.
Additional Details:
The SMCG9.0A-HR TVS diode features a stand-off voltage of 9.0V, meaning it will not conduct under normal operating conditions until the voltage exceeds this level. When a transient voltage event occurs, the diode rapidly clamps the voltage to a safe level, protecting sensitive components. The SMC package provides excellent thermal performance, allowing the diode to dissipate high surge currents. The device is designed to meet stringent industry standards for reliability and performance.
The HR suffix indicates a high-reliability version of the device.