EN
  • EN
  • DE

SB302J1K

Part No SB302J1K
Manufacturer Littelfuse Inc.
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 3KOHM 3892K MELF / NTC Thermistor 3k DO-213AB, MELF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - NTC Thermistors
Mfr Littelfuse Inc.
Series SB
Package Bulk
Product Status Obsolete
Resistance in Ohms @ 25°C 3k
Resistance Tolerance ±10%
B0/50 3892K
Temperature Range - Operating 220°C
Mounting SMD (SMT)
Package / Case DO-213AB, MELF
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1234006-SB302J1K
Ultra Librarian 3D Model Ultra Librarian SB302J1K CAD Model

Description

The SB302J1K is a SIDACtor® protection thyristor manufactured by Littelfuse. SIDACtor® devices are designed to protect telecommunications equipment from damaging voltage surges, such as those caused by lightning strikes or power induction. They provide robust overvoltage protection in a compact package.

Applications:

  • Telecommunications lines (e.g., Central Office, DSL, VoIP)
  • Data communication equipment
  • Subscriber Line Interface Circuit (SLIC) protection
  • General overvoltage protection

Features:

  • Low voltage overshoot: Limits the voltage that protected equipment sees during a surge event.
  • High surge capability: Can withstand high surge currents without failure.
  • Low capacitance: Minimizes signal degradation on high-speed data lines.
  • Surface mount package: Suitable for automated assembly.
  • RoHS compliant: Meets environmental standards.

Benefits:

  • Protection from voltage surges: Prevents damage to sensitive telecommunications equipment.
  • Improved system reliability: Reduces the risk of equipment failure due to overvoltage events.
  • Minimal signal degradation: Low capacitance ensures signal integrity.
  • Compact design: Saves valuable board space.
  • Cost-effective solution: Provides robust protection at a reasonable price.

Additional Details:

The SB302J1K SIDACtor® is a solid-state protection device that switches rapidly from a high-impedance off-state to a low-impedance on-state when the voltage exceeds its breakover voltage. This crowbars the overvoltage, diverting the surge current away from the protected circuitry. The breakover voltage, holding current, and peak surge current are critical parameters to consider when selecting this device for a specific application. Refer to the datasheet for detailed electrical characteristics and application notes. The surface mount package simplifies assembly and allows for compact board layouts. The SB302J1K provides a reliable and cost-effective solution for protecting telecommunications equipment from damaging voltage surges.

You May Also Be Interested in

Honeywell
THERMISTOR NTC 50KOHM 3974K DO35
Need more? Email Us
Murata Electronics North America
THERMISTOR NTC 2KOHM 3500K BEAD
Need more? Email Us
TE Connectivity
THERMISTOR NTC 10KOHM 3978K BEAD
Need more? Email Us
EPCOS (TDK)
THERM NTC 6.8KOHM 4386K 0603
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 22OHMS 1AMPS STR
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 4386K 0805
Need more? Email Us
Murata Electronics North America
THERM NTC 2.2KOHM 3500K 0201
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 5OHMS 5AMPS CLIN
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 8OHMS 2AMPS STRA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess