EN
  • EN
  • DE

HE722A0510

Part No HE722A0510
Manufacturer Littelfuse Inc.
Catalog Signal Relays, Up to 2 Amps
Description RELAY REED DPST 500MA 5V / Reed Relay 5VDC 200Ohm 0.5A DPST-NO( (19.5mm 9.52mm 5.5mm)) THT Dry
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Littelfuse Inc.
Series HE700
Packaging Tube
Relay Type Reed
Coil Type Non Latching
Coil Current 25mA
Coil Voltage 5VDC
Contact Form DPST (2 Form A)
Contact Rating (Current) 500mA
Switching Voltage 200VDC - Max
Turn On Voltage (Maximum) 3.75 VDC
Turn Off Voltage (Minimum) 0.5 VDC
Operate Time 1ms
Release Time 1ms
Features Diode
Mounting Style Through Hole
Termination Style PC Pin
Coil Resistance 200 Ohms
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 775838-HE722A0510
Popularity Medium
Supply and Demand Status Balance
Family Name HE700
Introduction Date February 19, 2004
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HE722A0510 CAD Model

Description

The Littelfuse Inc. HE722A0510 is an electronic component manufactured by Littelfuse Inc.

  • Coil Voltage: 5VDC
  • Contact Rating: 500mA

You May Also Be Interested in

Omron
Lowest to $1.1769
Omron
Need more? Email Us
Omron
Lowest to $0.9463
Kemet
RELAY GEN PURPOSE DPDT 1A 12V
Need more? Email Us
Omron
Lowest to $5.9875
Omron
Need more? Email Us
Omron
Lowest to $3.2618
Omron
Lowest to $3.0566
Omron
Lowest to $1.2806

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess