EN
  • EN
  • DE

60R090SXU

Part No 60R090SXU
Manufacturer Littelfuse Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983722-60R090SXU
Categories OEM Parts(0-9)
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 60R090SXU CAD Model

Description

The 60R090SXU is a silicon carbide (SiC) Schottky diode manufactured by Littelfuse. These diodes are designed for high-frequency power applications where efficiency and thermal performance are critical. They feature very low reverse recovery charge and high surge current capability, making them suitable for use in power factor correction (PFC), motor drives, and other high-performance applications.

Applications:

  • Power Factor Correction (PFC): Used in PFC circuits to improve power factor and reduce harmonic distortion in power supplies.
  • Motor Drives: Employed in motor drive circuits for efficient and reliable switching.
  • Solar Inverters: Utilized in solar inverters for efficient DC-to-AC power conversion.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for efficient power backup and conditioning.
  • Switch Mode Power Supplies (SMPS): Found in SMPS circuits to improve efficiency and reduce switching losses.

Features:

  • Silicon Carbide (SiC) Technology: Utilizes SiC material, offering superior switching performance compared to traditional silicon diodes.
  • Zero Reverse Recovery Current: Features virtually zero reverse recovery current, minimizing switching losses.
  • High Surge Current Capability: Can withstand high surge currents, providing robust performance under transient conditions.
  • High Operating Temperature: Capable of operating at high junction temperatures, improving reliability and thermal performance.
  • Positive Temperature Coefficient: Exhibits a positive temperature coefficient for forward voltage, enhancing parallel operation.

Benefits:

  • Improved Efficiency: The zero reverse recovery current reduces switching losses, leading to higher efficiency in power circuits.
  • Enhanced Thermal Performance: SiC technology allows for operation at higher temperatures with improved thermal management.
  • Increased Reliability: The robust design and high surge current capability ensure reliable operation in demanding applications.
  • Reduced EMI: The fast switching performance helps reduce electromagnetic interference (EMI) in power circuits.
  • Simplified Circuit Design: The positive temperature coefficient simplifies parallel operation, allowing for higher power handling.

Additional Details:

The 60R090SXU typically comes in a through-hole or surface mount package, such as TO-220 or D2PAK. Key specifications include a repetitive peak reverse voltage (VRRM) rating indicating the maximum reverse voltage it can withstand, a forward current (IF) rating specifying its current handling capability, and a forward voltage (VF) rating indicating the voltage drop across the diode when conducting. Always consult the official Littelfuse datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Dell
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess