EN
  • EN
  • DE

1KSMBJ33CA

Part No 1KSMBJ33CA
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 28.2VWM 45.7VC SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 28.2V
Minimum Breakdown Voltage 31.4V
Max Clamping Voltage 45.7V
Peak Pulse Current(Ippm) 22A
Power Dissipation - Pd 1000W (1kW)
Applications Automotive, Telecom
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMBJ)
Win Source Part Number 1002027-1KSMBJ33CA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1KSMBJ33CA CAD Model

Description

The 1KSMBJ33CA is a Transient Voltage Suppression (TVS) diode from Littelfuse, designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This bidirectional TVS diode is commonly used in a wide array of applications to ensure the reliable operation of electronic systems.

Applications:

  • Industrial Control Systems: Protects programmable logic controllers (PLCs), sensors, and other control circuitry from transient voltages.
  • Telecommunications Equipment: Safeguards communication lines, network interfaces, and power supplies in telecom systems.
  • Automotive Electronics: Provides transient voltage protection in automotive ECUs, sensors, and on-board diagnostics (OBD) systems.
  • Medical Devices: Protects sensitive medical equipment from ESD and other voltage transients.
  • Power Supplies: Clamps voltage spikes in AC/DC and DC/DC power supplies, preventing damage to downstream components.

Features:

  • Bidirectional Protection: Provides protection against both positive and negative voltage transients.
  • High Surge Capability: Withstands high surge currents, ensuring reliable protection during transient events. Specifically, it is rated for 1000W peak pulse power capability with a 10/1000μs waveform.
  • Low Clamping Voltage: Limits the voltage overshoot experienced by protected circuits during transient events.
  • Fast Response Time: Responds almost instantaneously to overvoltage conditions.
  • Surface Mount Package: Compact SMB (DO-214AA) package for efficient PCB assembly.
  • RoHS Compliant: Lead-free and compliant with RoHS environmental standards.

Benefits:

  • Increased System Reliability: Reduces the risk of component failure due to voltage transients, leading to improved system uptime.
  • Reduced Downtime: Minimizes equipment downtime and repair costs associated with transient voltage damage.
  • Extended Equipment Lifespan: Prolongs the operational life of electronic equipment by protecting against voltage stress.
  • Compliance with Industry Standards: Helps equipment meet regulatory requirements for surge protection.
  • Simplified Circuit Design: Easier to integrate into circuit designs compared to more complex protection schemes.

Additional Details:

The 1KSMBJ33CA has a reverse standoff voltage of 33V. Its clamping voltage is typically in the range of 53.3V at a peak pulse current. The operating junction temperature range is typically -55°C to +150°C. This TVS diode is designed for applications where space is a constraint and high surge protection is required. The bidirectional capability ensures consistent protection regardless of the polarity of the surge voltage.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess