EN
  • EN
  • DE

1812L200PRT 1812 2A

Part No 1812L200PRT 1812 2A
Manufacturer Littelfuse Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814892-1812L200PRT 1812 2A
Ultra Librarian 3D Model Ultra Librarian 1812L200PRT 1812 2A CAD Model

Description

The 1812L200PRT is a resettable fuse, also known as a Polymeric Positive Temperature Coefficient (PPTC) device, manufactured by Littelfuse. These devices are designed to protect electronic circuits from overcurrent conditions. When an overcurrent event occurs, the PPTC device heats up and increases its resistance dramatically, limiting the current flow and protecting the circuit. Once the fault condition is removed and the device cools down, its resistance returns to a low value, allowing the circuit to resume normal operation. This specific part is a 2A rated device in an 1812 surface mount package.

Applications

  • USB Ports: Protection of USB ports in computers, laptops, and other devices.
  • Mobile Phones: Overcurrent protection in mobile phone charging circuits and battery management systems.
  • Game Consoles: Protection of power input and output circuits in gaming consoles.
  • Power Supplies: Overcurrent protection in power supplies for various electronic devices.
  • General Electronics: Used in a wide range of electronic devices to protect against overcurrent conditions.

Features

  • Resettable: Automatically resets after the overcurrent condition is removed.
  • Surface Mount Package: Designed for easy and efficient assembly onto printed circuit boards.
  • Fast Trip Time: Quickly responds to overcurrent events, limiting the amount of time the circuit is exposed to the fault.
  • Low Resistance: Offers low resistance during normal operation, minimizing power loss.
  • Compact Size: Small form factor allows for use in space-constrained applications.

Benefits

  • Improved Circuit Protection: Provides reliable overcurrent protection for electronic circuits.
  • Reduced Downtime: Eliminates the need to replace fuses after an overcurrent event.
  • Lower Maintenance Costs: Reduces maintenance costs by eliminating the need to replace blown fuses.
  • Enhanced Safety: Protects equipment and users from hazardous overcurrent conditions.
  • Cost-Effective Protection: Provides a cost-effective solution for overcurrent protection.

Additional Details

The 1812L200PRT has a hold current of 2.0A and a trip current that is typically higher. The trip time depends on the magnitude of the overcurrent. It conforms to industry standards for resettable fuses. The 1812 package refers to the physical dimensions of the surface mount component.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess