EN
  • EN
  • DE

IS66WVC2M16EALL-7010BLI

Part No IS66WVC2M16EALL-7010BLI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog PSRAM
Description IC PSRAM 32MBIT PARALLEL 54VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features PSRAM (Pseudo SRAM) Memory IC 32Mb (2M x 16) Parallel 70 ns 54-VFBGA (6x8)
Manufacturer ISSI, Integrated Silicon Solution Inc
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 54-VFBGA
Case / Package 54-VFBGA (6x8)
Family Name IS66WVC2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 480
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921746-IS66WVC2M16EALL-7010BLI
Ultra Librarian 3D Model Ultra Librarian IS66WVC2M16EALL-7010BLI CAD Model

Description

The IS66WVC2M16EALL-7010BLI is a PSRAM (Pseudo SRAM) Memory IC from ISSI, Integrated Silicon Solution Inc.

  • Capacity: 32Mb (2M x 16) Parallel
  • Delay: 70 ns
  • Operating Temperature: -40°C to 85°C (TA)
  • Package: 54-VFBGA
  • Family: IS66WVC2
  • Ideal for: Use in integrated circuits

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC PSRAM 4MBIT PAR 48MINIBGA
Lowest to $4.8972
ISSI, Integrated Silicon Solution Inc
IC PSRAM 8MBIT 70NS 44TSOP
Lowest to $3.9131
ISSI, Integrated Silicon Solution Inc
IC PSRAM 32M PARALLEL 48TFBGA
Need more? Email Us
Micron Technology Inc.
PSRAM 512Kx16
Need more? Email Us
Cypress Semiconductor Corp
IC PSRAM 4MBIT 70NS 48VFBGA
Lowest to $12.3562
ISSI, Integrated Silicon Solution Inc
IC PSRAM 8MBIT PAR 48MINIBGA
Lowest to $3.8001
Micron Technology Inc.
IC PSRAM 16MBIT 70NS 54VFBGA
Lowest to $2.0005
Cypress Semiconductor Corp
IC PSRAM 8MBIT 70NS 48FBGA / SRAM Chip Async Single 3V 8M-bit 512K x 16 70ns 48-Pin FBGA T/R
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
3.0V Core Async/Page PSRAM | IC PSRAM 16M PARALLEL 48TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess