EN
  • EN
  • DE

1210L400SL

Part No 1210L400SL
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description LoRhoTM Surface Mount Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1121166-1210L400SL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1210L400SL CAD Model

Description

The 1210L400SL is a PolySwitch resettable fuse manufactured by Littelfuse Inc. This device is designed to protect electronic circuits from overcurrent conditions. Unlike traditional fuses that need to be replaced after blowing, the PolySwitch automatically resets once the overcurrent condition is removed, making it a cost-effective and convenient solution for circuit protection.

Applications:

  • USB port protection
  • Power supply protection
  • Speaker protection
  • Game console port protection
  • General electronic circuit protection

Features:

  • Resettable fuse (Polymeric Positive Temperature Coefficient - PPTC)
  • Surface mount package (1210 size)
  • 4.0A hold current
  • 8.0A trip current
  • Fast trip time
  • Low resistance

Benefits:

  • Provides reliable overcurrent protection
  • Eliminates the need to replace fuses, reducing maintenance costs
  • Resets automatically, minimizing downtime
  • Offers a compact solution for circuit protection in space-constrained applications
  • Protects sensitive electronic components from damage due to overcurrent events
  • Reduces warranty claims by preventing circuit failures

Additional Details:

The 1210L400SL has a hold current of 4.0A, meaning it can continuously carry this current without tripping. When the current exceeds the trip current of 8.0A, the device rapidly increases its resistance, limiting the current flow and protecting the circuit. Once the overcurrent condition is removed, the device cools down and its resistance returns to a low value, allowing the circuit to resume normal operation. The 1210L400SL is designed to meet industry standards for safety and performance. The small 1210 surface mount package allows for easy integration into modern electronic designs. It's important to consider the operating temperature range and voltage rating of the device when selecting it for a particular application. The Littelfuse datasheet provides detailed information on the electrical characteristics, thermal performance, and recommended soldering procedures. Always refer to the datasheet for the most accurate and up-to-date specifications. Proper design considerations, such as thermal management and surge protection, are important to ensure optimal performance and reliability of the PolySwitch device.

You May Also Be Interested in

Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Littelfuse Inc.
PTC RESET FUSE 16V 5.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess