The Littelfuse 0473001.NRT1L is a surface mount fuse designed for overcurrent protection in various electronic applications. It is part of the 473 Series and offers a compact size, high interrupting rating, and reliable performance. This fuse is commonly used in applications where space is limited and robust protection is essential.
Applications
- Portable devices
- LCD monitors
- Power supplies
- Battery packs
- Gaming consoles
Features
- Surface mount design
- Compact size (0603 package)
- High interrupting rating
- RoHS compliant
- Ceramic body
- Operating temperature range: -55°C to +125°C
Benefits
- Provides reliable overcurrent protection
- Saves space in compact electronic designs
- Complies with environmental regulations
- Suitable for a wide range of operating temperatures
- Durable construction for harsh environments
Technical Specifications
The 0473001.NRT1L fuse is designed to provide fast-acting overcurrent protection. Its compact size and high interrupting rating make it suitable for modern electronic devices where space is at a premium. The ceramic body ensures excellent thermal and mechanical stability. It is available in tape and reel packaging for automated assembly. This fuse meets industry standards for safety and performance.