EN
  • EN
  • DE

0450011MR-8

Part No 0450011MR-8
Manufacturer Littelfuse Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814651-0450011MR-8
Ultra Librarian 3D Model Ultra Librarian 0450011MR-8 CAD Model

Description

The Littelfuse 0450011MR-8 is a 450 Series fast-acting surface mount fuse designed for overcurrent protection in various electronic applications. It provides a reliable and quick response to overcurrent events, safeguarding sensitive components from damage. Commonly used in portable electronics, power supplies, and other devices, this fuse is crucial for maintaining circuit integrity and preventing hazardous conditions.

Applications

  • Portable electronics
  • Power supplies
  • LCD TVs
  • Battery chargers
  • Gaming consoles

Features

  • Fast-acting fuse: Quickly interrupts overcurrent conditions.
  • Surface mount package: Suitable for automated assembly.
  • Compact size: Ideal for space-constrained designs.
  • RoHS compliant: Meets environmental regulations.
  • 8A Current Rating: Designed to trip at 8 Amperes.

Benefits

  • Overcurrent protection: Prevents damage to electronic circuits.
  • Enhanced safety: Reduces the risk of fire and electrical hazards.
  • Improved reliability: Minimizes component failures.
  • Streamlined manufacturing: Simplifies the assembly process.
  • Environmental compliance: Adheres to RoHS standards.

Additional Details

The Littelfuse 0450011MR-8 offers dependable overcurrent protection, ensuring that electronic circuits are quickly disconnected when excessive current flows. Its fast-acting characteristic allows it to respond rapidly to surges, preventing damage to sensitive components. The surface mount package is designed for automated assembly, reducing manufacturing costs and improving efficiency. Its compact size makes it ideal for use in portable electronics and other space-constrained applications. As a RoHS-compliant device, it meets environmental regulations, ensuring that it does not contain hazardous substances. The 0450011MR-8 is frequently employed in portable devices to protect against battery malfunctions or other issues that can lead to overcurrent conditions. It's also used in power supplies to guard against overloads and short circuits. When selecting and installing this fuse, it is essential to consult the manufacturer's datasheet for precise electrical characteristics, application guidelines, and safety information. Proper fuse selection and installation are critical for ensuring effective overcurrent protection. Understanding the application requirements and environmental conditions will contribute to the device's overall reliability and performance. The '8' designates an 8 Amp current rating for the fuse.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess