The Littelfuse 0450011MR-6.3SN is a 450 Series fast-acting surface mount fuse designed to provide overcurrent protection for sensitive electronic circuits. It is commonly used in various applications, including portable electronics, LCD TVs, and power supplies. This fuse is designed to quickly interrupt the circuit in the event of an overcurrent condition, preventing damage to valuable components and ensuring the safety of the device.
Applications
- Portable electronics
- LCD TVs
- Power supplies
- Battery chargers
- Gaming consoles
Features
- Fast-acting fuse: Quickly interrupts overcurrent conditions.
- Surface mount package: Facilitates automated assembly.
- Compact size: Suitable for space-constrained applications.
- RoHS compliant: Meets environmental standards.
- Wide operating temperature range: Ensures reliable performance in various conditions.
Benefits
- Overcurrent protection: Protects circuits from damage due to excessive current.
- Improved product safety: Reduces the risk of fire or electrical hazards.
- Enhanced equipment reliability: Prevents component failures.
- Simplified manufacturing: Streamlines the assembly process.
- Environmentally friendly: Complies with RoHS regulations.
Additional Details
The Littelfuse 0450011MR-6.3SN fuse provides reliable overcurrent protection for a wide range of electronic devices. Its fast-acting characteristic ensures that the circuit is quickly interrupted in the event of an overcurrent, preventing damage to sensitive components. The surface mount package facilitates automated assembly, reducing manufacturing costs and improving overall efficiency. Its compact size makes it suitable for space-constrained applications. The fuse is RoHS compliant, meeting environmental standards and ensuring that it does not contain hazardous substances. It is commonly used in portable electronics to protect against overcurrent conditions that may arise from battery malfunctions or other issues. It is also used in LCD TVs and power supplies to safeguard against overloads and short circuits. Refer to the manufacturer's datasheet for detailed electrical characteristics, application guidelines, and safety information. Proper selection and installation of the fuse are essential to ensure effective overcurrent protection. Careful consideration of the operating conditions and environmental factors will contribute to the device's overall reliability. The 6.3SN designation likely refers to a specific packaging or tinning option.