EN
  • EN
  • DE

04381.75WR

Part No 04381.75WR
Manufacturer Littelfuse Inc.
Catalog Fuses
Description Surface Mount Fuses Ceramic Fuse > 438 Series | FUSE BOARD MNT 1.75A 32VAC 63VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 1.75A
Voltage Rating - AC 32V
Voltage Rating - DC 63V
Response Time Fast Blow
Manufacturer Package 0603 (1608 Metric)
Mounting Style SMD
Breaking Capacity at Rated Voltage 50A
Melting I2t 0.144
Approvals CSA, UL
Temperature Range - Operating -55°C ~ 150°C
Parts Dimension 0.061" L x 0.033" W x 0.020" H (1.54mm x 0.85mm x 0.50mm)
DC Cold Resistance 0.125 Ohms
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1120621-04381.75WR
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 04381.75WR CAD Model

Description

The 04381.75WR is a surface mount fuse manufactured by Littelfuse Inc. designed to provide overcurrent protection for sensitive electronic circuits. This fuse is a thin film device offering precise and reliable performance in a compact package. The 'WR' in the part number typically indicates a RoHS compliant and halogen-free construction, aligning with modern environmental standards.

Applications:

  • Portable Electronics: Protects battery-powered devices like smartphones, tablets, and wearables from overcurrent damage.
  • Solid State Drives (SSDs): Safeguards SSDs from current surges that can damage sensitive memory components.
  • LCD and LED Backlighting: Prevents damage to display backlighting circuits from short circuits or excessive current draw.
  • USB Ports: Protects USB ports and connected devices from overcurrent faults caused by faulty peripherals.
  • Medical Devices: Provides reliable overcurrent protection in medical equipment where safety and performance are critical.

Features:

  • Surface Mount Technology (SMT): Allows for automated assembly and high-density circuit board design.
  • Thin Film Construction: Provides precise and consistent performance characteristics.
  • Compact Size: Minimizes board space requirements, making it suitable for small electronic devices.
  • RoHS Compliant and Halogen-Free: Meets environmental regulations for hazardous substance content.
  • Fast-Acting: Quickly interrupts the circuit in response to overcurrent conditions.

Benefits:

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components from overcurrent events.
  • Improved Product Reliability: Reduces the risk of failures due to electrical faults, extending the lifespan of electronic devices.
  • Space Savings: Compact SMT package allows for higher component density on circuit boards.
  • Environmental Compliance: Meets environmental regulations, making it suitable for global markets.
  • Reduced Downtime: Fast-acting response minimizes the duration of overcurrent events, reducing downtime and repair costs.

Additional Details:

The 04381.75WR fuse is typically constructed using a ceramic substrate with a thin film fuse element. It is designed to withstand reflow soldering processes and is compatible with standard SMT assembly techniques. Specific electrical characteristics, such as voltage rating, breaking capacity, and I2t value, can be found in the Littelfuse datasheet for this part number. It is important to consult the datasheet to ensure proper fuse selection for a given application. This fuse provides a reliable and compact solution for overcurrent protection in a wide range of electronic devices.

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 3AB 3AG
Need more? Email Us
Eaton Bussmann
FUSE CERM 10A 250VAC 125VDC 3AB
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 750MA 250VAC 2SMD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us
AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8007 $52.0455
155+ $0.6570 $101.8350
240+ $0.6364 $152.7360
325+ $0.6159 $200.1675
420+ $0.5954 $250.0680
565+ $0.5338 $301.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,200 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess