EN
  • EN
  • DE

ADF4107BRU

Part No ADF4107BRU
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description PLL Frequency Synthesizer | IC PLL FREQ SYNTHESIZER 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Clock/Frequency Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Frequency - Max 7GHz
Divider/Multiplier No/No
Supply Voltage (V) 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADF4107
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140011-ADF4107BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4107BRU CAD Model

Description

Product Overview: ADF4107BRU by Analog Devices Inc.

The ADF4107BRU is a high-performance, low-phase-noise frequency synthesizer from Analog Devices Inc. that is designed to generate RF local oscillator (LO) frequencies in the range of up to 7 GHz when used with an external VCO. This device is part of the ADF4107 family of PLL (Phase-Locked Loop) synthesizers, which are widely recognized for their versatility and reliability in various applications such as wireless infrastructure, instrumentation, and broadband access networks.

Key Features

  • High Frequency Range: Capable of generating frequencies up to 7 GHz, making it suitable for high-frequency applications.
  • Low Phase Noise Performance: Ensures high signal integrity, which is crucial for applications requiring a clean spectral output.
  • Programmable Charge Pump Currents: Allows for optimization of loop dynamics, accommodating a wide range of loop filters and VCOs.
  • 3-Wire Serial Interface: Provides easy integration and programming with microcontrollers and digital systems.
  • Power Supply Range: Operates from a 2.7 V to 5.5 V power supply, providing flexibility in various system designs.
  • Compact Package: The TSSOP (Thin Shrink Small Outline Package) form factor enables integration into space-constrained designs.

Applications

The ADF4107BRU is suitable for a wide array of applications that require precise frequency synthesis and phase-locked loop control, including:

  • Wireless Communication Systems (e.g., base stations, mobile radios)
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Point-to-Point Microwave Links

Technical Specifications

Parameter Value
Frequency Range Up to 7 GHz
Power Supply Voltage 2.7 V to 5.5 V
Interface 3-Wire Serial
Package TSSOP

For design flexibility and performance, the ADF4107BRU by Analog Devices Inc. stands out as an exceptional choice for your frequency synthesizer needs.

You May Also Be Interested in

Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8154 $52.8924
14+ $7.2332 $101.2648
22+ $7.0072 $154.1584
30+ $6.7811 $203.4330
39+ $6.5551 $255.6489
52+ $5.8770 $305.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,919 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess