EN
  • EN
  • DE

0215005.MXESPP

Part No 0215005.MXESPP
Manufacturer Littelfuse Inc.
Catalog Fuses
Description 215SP Series, 5x20 mm, Time-Lag Fuse (Slo-Blo®) | FUSE CERAMIC 5A 250VAC 5X20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Bulk
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 5A
Voltage Rating - AC 250V
Response Time Slow Blow
Manufacturer Package 5mm x 20mm (Axial)
Mounting Style Through Hole
Breaking Capacity at Rated Voltage 1.5kA
Melting I2t 66.095
Approvals CE, CQC, CSA, KC, PSE, UR, VDE
Temperature Range - Operating -55°C ~ 125°C
Parts Dimension 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
DC Cold Resistance 0.0153 Ohms
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1120495-0215005.MXESPP
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0215005.MXESPP CAD Model

Description

The 0215005.MXESPP is a 5A, 250V fast-acting, ceramic fuse manufactured by Littelfuse Inc. This fuse is designed to provide overcurrent protection in a variety of electronic circuits. Its ceramic body provides excellent insulation and high breaking capacity, making it suitable for applications where safety and reliability are critical.

Applications:

  • Power Supplies: Protects power supply circuits from overcurrent conditions caused by component failures or excessive load.
  • Battery Chargers: Prevents damage to battery chargers and connected devices due to short circuits or overloads.
  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices to protect against electrical faults.
  • Industrial Equipment: Provides overcurrent protection for motors, transformers, and control circuits in industrial machinery.
  • Lighting Systems: Safeguards lighting ballasts and LED drivers from damage due to voltage surges or component failures.

Features:

  • Fast-Acting: Quickly interrupts the circuit in response to overcurrent conditions, minimizing potential damage to sensitive components.
  • Ceramic Body: Provides excellent insulation and high breaking capacity, enhancing safety and reliability.
  • 5A Current Rating: Designed to handle a maximum continuous current of 5 amperes.
  • 250V Voltage Rating: Suitable for circuits with a maximum voltage of 250 volts AC or DC.
  • Compact Size: Small form factor allows for easy integration into space-constrained electronic devices.

Benefits:

  • Enhanced Equipment Protection: Prevents damage to electronic equipment caused by overcurrent conditions, extending the lifespan of the devices.
  • Improved Safety: Reduces the risk of electrical fires and other hazards associated with overcurrent faults.
  • Reliable Performance: Ceramic body and fast-acting design ensure consistent and reliable performance under various operating conditions.
  • Easy Replacement: Standard fuse size and construction allow for easy replacement in the field.
  • Cost-Effective Protection: Provides a low-cost solution for protecting valuable electronic components and equipment.

Additional Details:

The 0215005.MXESPP fuse is constructed with a ceramic tube and nickel-plated brass endcaps. It has an interrupting rating of 100 amperes at 250 VAC. This fuse meets industry standards such as UL 248-14 and CSA C22.2 No. 248.14. Its operating temperature range is typically from -55°C to +125°C, making it suitable for a wide range of environmental conditions. Proper fuse selection is crucial for ensuring adequate protection of electronic circuits, and the 0215005.MXESPP provides a reliable and cost-effective solution for many applications.

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 60A 32VAC 32VDC
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 10MA 125VAC/VDC RAD
Need more? Email Us
Eaton Bussmann
FUSE BRD MT 2A 250VAC 450VDC RAD
Lowest to $3.2015
Eaton Bussmann
FUSE CERAMIC 630MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 140A AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE GLASS 375MA 250VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 30A 32VAC 32VDC
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 250A 32VAC 32VDC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5488 $60.3680
260+ $0.4504 $117.1040
400+ $0.4363 $174.5200
550+ $0.4222 $232.2100
710+ $0.4081 $289.7510
950+ $0.3659 $347.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 855 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess