EN
  • EN
  • DE

0215005.MRET1P

Part No 0215005.MRET1P
Manufacturer Littelfuse Inc.
Catalog Fuses
Description 215 Series, 5 x 20 mm, Time-Lag (Slo-Blo®) Fuse
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Series 215
Packaging Reel - TR
Fuse Type Cartridge, Ceramic
Current Rating 5A
Voltage Rating - AC 250V
Response Time Slow
Package 5mm x 20mm (Axial)
Mounting Style Through Hole
Breaking Capacity @ Rated Voltage 1.5kA
Melting I2t 66.095
Approvals CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE
Operating Temperature Range -55°C ~ 125°C
Size 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Resistance 0.0153 Ohm
Win Source Part Number 1120494-0215005.MRET1P
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Limited
Family Name 215
Introduction Date March 13, 2009
ECCN EAR99
Country of Origin China
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian 0215005.MRET1P CAD Model

Description

The 1120494-0215005.MRET1P is a 5A ceramic cartridge fuse manufactured by Littelfuse Inc. It belongs to the 215 series and is mounted using through-hole technology.

  • Operating Temperature: -55°C to 125°C
  • Voltage Rating: 250V (AC)
  • Breaking Capacity @ Rated Voltage: 1.5kA
  • Melting I2t: 66.095
  • Resistance: 0.0153 Ohm
  • Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, and VDE
  • Size: 0.228 inches Dia x 0.886 inches L (5.80mm x 22.50mm)
  • Status: Active
  • Popularity: Medium
  • Supply and Demand: Limited
  • Manufacturer: littelfuse.com
  • Estimated EOL Date: 2022

You May Also Be Interested in

Schurter Inc.
FUSE BOARD MOUNT 5A 125VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 40MA 250VAC RAD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
Phoenix Contact
FUSE CERAMIC 6A 1000VDC 5AG
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 3AB 3AG
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8135 $61.0125
175+ $0.6675 $116.8125
270+ $0.6467 $174.6090
370+ $0.6258 $231.5460
480+ $0.6050 $290.4000
640+ $0.5424 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess