EN
  • EN
  • DE

01020071Z

Part No 01020071Z
Manufacturer Littelfuse Inc.
Catalog Fuseholders
Description FUSE CLIP CARTRIDGE 250V 15A PCB / Fuse Blocks and Clips - For 3AG Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Fuseholder Type Clip
Fuse Type Cartridge
For Use With/Related Products 1/4" Dia
Fuse Size 1/4" Dia (6.4mm)
Number of Circuits 1
Voltage 250V
Current Rating (Amps) 15A
Mounting Style Through Hole
Orientation Horizontal
Termination Style PC Pin
Contact Material Spring Brass
Contact Finish Tin
Manufacturer Pack Quantity 1,000
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804655-01020071Z
Ultra Librarian 3D Model Ultra Librarian 01020071Z CAD Model

Description

The Littelfuse 01020071Z is a fuseholder designed to securely mount and protect fuses in electrical circuits. It provides a safe and convenient way to replace fuses without exposing live wires, enhancing safety and ease of maintenance.

Applications

  • Automotive Electronics: Used in vehicles to protect various electrical circuits, such as lighting, infotainment systems, and engine control units.
  • Industrial Equipment: Employed in industrial machinery and control panels to safeguard sensitive components from overcurrent conditions.
  • Power Supplies: Integrated into power supplies to protect against short circuits and overloads.
  • Consumer Electronics: Found in appliances, televisions, and other consumer devices to provide circuit protection.
  • Telecommunications Equipment: Used in telecom infrastructure to protect sensitive electronic equipment.

Features

  • Panel Mount Design: Allows for easy installation in control panels and enclosures.
  • Durable Construction: Made from high-quality materials to withstand harsh environments.
  • Secure Fuse Retention: Ensures the fuse remains securely in place, even under vibration.
  • Easy Fuse Replacement: Allows for quick and convenient fuse replacement without tools.
  • Safety Features: Provides insulation and protection against accidental contact with live wires.

Benefits

  • Enhanced Safety: Protects users from electrical shock and prevents damage to equipment.
  • Simplified Maintenance: Allows for quick and easy fuse replacement, minimizing downtime.
  • Reliable Protection: Provides reliable overcurrent protection to safeguard circuits and components.
  • Easy Installation: Panel mount design simplifies installation and integration.
  • Long-lasting Performance: Durable construction ensures long-term reliability in demanding environments.

Additional Details

The Littelfuse 01020071Z fuseholder is typically designed for use with standard size fuses, such as 5x20mm or 6.3x32mm fuses (check the datasheet to confirm exact compatibility). The current rating and voltage rating will depend on the specific fuse used with the holder. The body material is often made of a high-temperature thermoplastic or thermoset plastic for insulation and durability. The termination type is typically solder terminals, blade terminals, or screw terminals for secure electrical connections. The 'Z' suffix might indicate a specific feature, such as a particular termination style or material.

You May Also Be Interested in

Littelfuse Inc.
FUSE HOLDER BLADE 80V CHASS MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK BOLT DOWN 80V
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us
Schurter Inc.
FUSEHOLDER FPG1 5X20 IP 40
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1754 $50.8660
695+ $0.1440 $100.0800
1,080+ $0.1395 $150.6600
1,485+ $0.1350 $200.4750
1,920+ $0.1305 $250.5600
2,565+ $0.1170 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess