EN
  • EN
  • DE

SMF64AT1G

Part No SMF64AT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 64V
Voltage - Breakdown (Min) 71.1V
Voltage - Clamping (Max) @ Ipp 103V
Current - Peak Pulse (10/1000µs) 1.7A
Power - Peak Pulse 200W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-123F
Supplier Device Package SOD-123FL
Base Product Number SMF
Other Names SMF64AT1GOS
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298730-SMF64AT1G
Ultra Librarian 3D Model Ultra Librarian SMF64AT1G CAD Model

Description

ON Semiconductor SMF64AT1G - Surface Mount Zener Diodes

The ON Semiconductor SMF64AT1G is a high-performance Zener diode designed for a wide range of applications requiring voltage regulation and voltage protection. This precision device is a great choice for engineers looking to integrate voltage regulation and protection in their compact electronic designs.

Key Features:

  • Package: The SMF64AT1G comes in a small and robust surface-mount SOD-123FL package, which is ideal for automated assembly processes and applications where space is at a premium.
  • Power Dissipation: With a power dissipation of 200 mW, this Zener diode can handle significant power levels, making it suitable for a variety of electronic circuits.
  • Nominal Zener Voltage: It features a nominal Zener voltage of 64V, providing a stable reference voltage for voltage regulation applications.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation and consistent performance across different devices.
  • Thermal Performance: The SMF64AT1G boasts excellent thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
  • ESD Rating: It is designed with an Electrostatic Discharge (ESD) immunity, which is crucial for protecting sensitive electronic components from sudden voltage spikes.

Applications:

The ON Semiconductor SMF64AT1G is versatile and can be used in various applications, such as:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Power management systems
  • Telecommunication devices
  • Automotive electronics

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SMF64AT1G is no exception. It is manufactured to high standards, ensuring that each component delivers reliable performance in your electronic applications. With its robust design and ON Semiconductor's reputation for quality, the SMF64AT1G is an excellent choice for designers looking for a dependable Zener diode solution.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess