EN
  • EN
  • DE

LTPL-P013NSS0

Part No LTPL-P013NSS0
Manufacturer LITE-ON Technology
Catalog LED Lighting - White
Description LED LTPL NEU WHT 4000K 8MM ROUND
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Color White, Neutral
CCT (K) 4000K
Flux @ 25°C, Current - Test 59lm (52lm ~ 67lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 53 lm/W
Current - Max 1A
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 2-SMD, Gull Wing Exposed Pad
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.224\
Ultra Librarian 3D Model Ultra Librarian LTPL-P013NSS0 CAD Model

Description

NULL

You May Also Be Interested in

Lumileds
LED LUXEON COOL WHITE 5000K 2SMD
Lowest to $0.3862
Toshiba Semiconductor and Storage
LED LETERAS NEU WHITE 4000K 2SMD
Need more? Email Us
Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
Everlight Electronics Co Ltd
LED YI COOL WHT 6500K 70CRI 8SMD
Need more? Email Us
LED Engin Inc.
LED LZ1 WARM WHITE 3500K 4SMD
Need more? Email Us
Seoul Semiconductor Inc.
LED WHITE 3950K 5630 SMD
Need more? Email Us
Cree Inc.
LED XLAMP COOL WHITE 6500K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLUX
Lowest to $3.9027
OSRAM Opto Semiconductors Inc.
LED OSLUX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess