EN
  • EN
  • DE

LTPL-P00DNS40

Part No LTPL-P00DNS40
Manufacturer LITE-ON Technology
Catalog LED Lighting - White
Description LED LTPL NEUTRAL WHT 4000K 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Color White, Neutral
CCT (K) 4000K
Flux @ 25°C, Current - Test 17lm (Typ)
Current - Test 40mA
Voltage - Forward (Vf) (Typ) 3V
Lumens/Watt @ Current - Test 142 lm/W
CRI (Color Rendering Index) 80 (Typ)
Current - Max 80mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 2020 (5050 Metric)
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Max) 0.055\
Ultra Librarian 3D Model Ultra Librarian LTPL-P00DNS40 CAD Model

Description

NULL

You May Also Be Interested in

Samsung
LED LH351C COOL WHITE 5000K 3535
Lowest to $0.8732
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $9.9388
Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
Seoul Semiconductor Inc.
LED WHITE 3950K 5630 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED COOL WHITE 6500K 4SMD
Need more? Email Us
Cree Inc.
LED XLAMP COOL WHITE 6500K 2SMD
Need more? Email Us
Cree Inc.
LED XLAMP WARM WHITE 2700K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DIAMOND DRAGON COOL WHT 2SMD
Need more? Email Us
LED Engin Inc.
LED WARM WHITE 3000K 85CRI 24SMD
Lowest to $58.2400

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess