EN
  • EN
  • DE

LTPL-P00DMS27

Part No LTPL-P00DMS27
Manufacturer LITE-ON Technology
Catalog LED Lighting - White
Description LED WARM WHT 80CRI SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Color White, Warm
Flux @ 25°C, Current - Test 45lm (Typ)
Current - Test 75mA
Voltage - Forward (Vf) (Typ) 3.27V
Lumens/Watt @ Current - Test 184 lm/W
CRI (Color Rendering Index) 80 (Typ)
Current - Max 75mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 2020 (5050 Metric)
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Max) 0.055\
Ultra Librarian 3D Model Ultra Librarian LTPL-P00DMS27 CAD Model

Description

NULL

You May Also Be Interested in

Lumileds
LED LUXEON COOL WHITE 5000K 2SMD
Lowest to $0.3862
LED Engin Inc.
LED WARM WHITE 3000K 85CRI 24SMD
Lowest to $58.2400
LED Engin Inc.
LED LZ1 WARM WHITE 3500K 4SMD
Need more? Email Us
Seoul Semiconductor Inc.
LED WHITE 3950K 5630 SMD
Need more? Email Us
Lite-On Inc.
LED LTPL COOL WHITE 6500K 6SMD
Lowest to $0.3269
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Need more? Email Us
Toshiba Semiconductor and Storage
LED LETERAS NEU WHITE 4000K 2SMD
Need more? Email Us
Kingbright
APG1005VWF-A1-5MAV Kingbright White LEDs 1.0X0.5MM ULTRA THIN WHT SMD LED datasheet, inventory, & pricing.
Lowest to $0.5821
OSRAM Opto Semiconductors Inc.
KW CELNM3.TK-S4S9-4L07M0-2686 ams OSRAM White LEDs OSLON Compact PL KW CELNM3.TK datasheet, inventory, & pricing.
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess