Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Number of Characters 3
Size / Dimension 1.484" H x 0.750" W x 0.315" D (37.70mm x 19.05mm x 8.00mm)
Digit/Alpha Size 0.56" (14.22mm)
Display Type 7-Segment
Common Pin Common Anode
Color Orange
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Millicandela Rating 2.4mcd
Wavelength - Peak 630nm
Power Dissipation (Max) 75mW
Package / Case 12-DIP (0.600\
Ultra Librarian 3D Model Ultra Librarian LTC-571E CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
General Purpose Long Interval Timers
Lowest to $3.2598
ECAD model for AN6780
Kingbright
Red 1 75mW Common Cathode 0.2 SMD LED Character and Numeric RoHS
Lowest to $2.6078
ECAD model for KCSC02-105
ON Semiconductor
LED 7-SEG DISP CA RED RHDP .3" / DOUBLE HETEROJUNCTION LOW CURRENT DISPLAYS
Need more? Email Us
ECAD model for MAN3010A
Rohm Semiconductor
DISPLAY 7SEG 8MM 1DGT GRN CA SMD / Single Digit Surface Mount LED Numeric Display
Need more? Email Us
ECAD model for LF-301MA
Kingbright
SURFACE MOUNT DISPLAY | DISPLAY 610NM ORN 2DIG 0.3" SMD
Lowest to $3.7657
ECAD model for ACDA03-41SEKWA-F01
Maxim Integrated
AMR/GMR SENSOR INTERFACE
Need more? Email Us
ECAD model for SD411+TW
Fairchild/ON Semiconductor
0.56 INCH (14.2 MM) THREE DIGIT STICK DISPLAY
Lowest to $5.5587
ECAD model for MST6441C
Broadcom Limited
8 mm (0.31 inch) Ultra Mini Seven Segment Displays | DISPLAY 7SEGMENT YELLOW CA 0.31"
Lowest to $2.5410
ECAD model for HDSP-U311
Lumex Opto/Components Inc.
LED 7-SEG .56 SNGL S-RED CA DIR / 660nm RED CHIPS, GRAY FACE WITH WHITE SEGMENTS
Need more? Email Us
ECAD model for LDS-A516RI

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention