EN
  • EN
  • DE

LSHD-7803

Part No LSHD-7803
Manufacturer LITE-ON Technology
Catalog Display Modules - LED Character and Numeric
Description DISPLAY 7SEG 0.3\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Number of Characters 1
Size / Dimension 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm)
Digit/Alpha Size 0.30" (7.62mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Green
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Millicandela Rating 1.6mcd
Wavelength - Peak 565nm
Power Dissipation (Max) 75mW
Package / Case 10-DIP (0.200\
Ultra Librarian 3D Model Ultra Librarian LSHD-7803 CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
DISPLAY 7SEG 0.28" DBL ORG 10SMD
Lowest to $4.0649
NXP / Nexperia
2.5GHz low voltage fractional-N dual frequency synthesizer
Need more? Email Us
Lite-On Inc.
DISPLAY 7SEG 0.43" SGL RED 14DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.51" SGL RED 10DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" SGL YLW 10DIP
Lowest to $4.5703
Lite-On Inc.
DISP 7SEG 0.4" SGL ORG-RED 14DIP
Lowest to $1.5640
ON Semiconductor
DISPLAY 7SEG 0.51" SGL GRN 10DIP
Need more? Email Us
Broadcom Limited
DISP 7SEG 0.56" OV/FL RED 10DIP
Lowest to $1.4567
ON Semiconductor
DISP 7SEG 0.56" 1.5DIG RED 18DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess