The TLV817C is a surface-mount high-efficiency LED lamp manufactured by Lite-On Inc. It's primarily designed for applications requiring a compact, bright, and energy-efficient light source, such as indicator lights, backlighting, and general illumination in various electronic devices.
Applications
- Mobile phone keypads and displays
- LCD backlighting
- Indicator lights for consumer electronics
- Automotive interior lighting
- Industrial control panels
- Medical equipment
Features
- Compact surface-mount package
- High luminous intensity
- Low power consumption
- Wide viewing angle
- Long operating lifespan
- Various color options available (depending on specific model)
Benefits
- Enables compact and space-saving designs
- Provides bright and clear illumination
- Reduces energy consumption and operating costs
- Offers excellent visibility from various angles
- Minimizes maintenance requirements due to long lifespan
- Provides design flexibility with different color options
Additional Details
The TLV817C LED typically operates with a forward voltage of approximately 1.8 to 3.6 volts, depending on the color and specific model. The forward current is generally in the range of 5 to 20 milliamperes. The luminous intensity and wavelength (color) are also critical parameters that vary depending on the specific part number suffix. The surface-mount package allows for automated assembly and soldering processes. It's crucial to consult the manufacturer's datasheet for detailed electrical and optical characteristics, as well as recommended operating conditions and soldering profiles. The product complies with RoHS standards, ensuring environmentally friendly manufacturing and material usage.
Proper current limiting resistors are required to prevent damage to the LED. Refer to the datasheet for the exact resistor value for a given supply voltage.