The S3J-F is a surface-mount rectifier manufactured by Lite-On Inc. It is designed for efficient AC to DC conversion in various electronic applications. This rectifier is known for its compact size, reliable performance, and suitability for automated assembly processes.
Applications
- Power supplies
- Adapters
- Lighting applications
- Battery chargers
- DC-DC converters
Features
- Surface Mount Package
- High Surge Current Capability
- Low Forward Voltage Drop
- High Reliability
- RoHS Compliant
Benefits
- Efficient Rectification: Converts AC power to DC power with minimal energy loss, contributing to energy efficiency.
- Compact Design: The small surface-mount package allows for high-density circuit board designs.
- Reliable Performance: Designed for stable and consistent operation under various load conditions.
- Ease of Assembly: Suitable for automated pick-and-place assembly, reducing manufacturing costs.
- Environmentally Friendly: RoHS compliant, ensuring minimal environmental impact.
Specifications
The S3J-F typically features a repetitive peak reverse voltage in the range of 600V and a maximum average forward rectified current of 3.0A. It also offers a high surge current capability, enabling it to withstand transient voltage spikes. The low forward voltage drop minimizes power dissipation and improves overall efficiency. Specific values for these parameters should be verified with the manufacturer's datasheet for the exact device.
The device is commonly used in general purpose rectification applications and is designed for automated placement. The S3J-F from Lite-On provides a reliable and efficient solution for AC to DC conversion needs. It's suitable for a range of consumer and industrial electronic products.