EN
  • EN
  • DE

S-LSP5502SAC-A0-LT

Part No S-LSP5502SAC-A0-LT
Manufacturer Lite-On Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2010+
Reference case SMD
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 756654-S-LSP5502SAC-A0-LT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-LSP5502SAC-A0-LT CAD Model

Description

The S-LSP5502SAC-A0-LT is a surface-mount LED manufactured by Lite-On Inc. It's designed for applications requiring efficient and reliable light emission in a compact form factor. Its key characteristics are its brightness, low power consumption, and long lifespan.

Applications

  • Backlighting for LCD displays
  • Indicator lights
  • Automotive lighting
  • Consumer electronics
  • General lighting applications

Features

  • Surface-mount package
  • High luminous intensity
  • Low power consumption
  • Long operating life
  • RoHS compliant

Benefits

  • Reduced energy consumption
  • Compact design for space-constrained applications
  • Extended lifespan, minimizing maintenance and replacement costs
  • Improved reliability in demanding environments
  • Environmentally friendly due to RoHS compliance

Technical Specifications

The specifications of the S-LSP5502SAC-A0-LT typically include:

  • Forward Voltage (Vf): Typically around 2.0V - 3.6V, depending on the color.
  • Forward Current (If): Typically around 20mA.
  • Luminous Intensity: Measured in millicandelas (mcd), varying based on color.
  • Wavelength: Specifies the color of the emitted light, measured in nanometers (nm).
  • Viewing Angle: The angle at which the light intensity is at least 50% of the maximum intensity.
  • Operating Temperature: Typically -40°C to +85°C.

This LED is designed to provide reliable and efficient illumination for a wide array of applications, ensuring long-term performance and low energy usage.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess