EN
  • EN
  • DE

RS3MB-7

Part No RS3MB-7
Manufacturer Lite-On Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Win Source Part Number 299094-RS3MB-7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RS3MB-7 CAD Model

Description

The RS3MB-7 is a surface-mount rectifier diode manufactured by Lite-On Inc. It is designed for applications requiring efficient rectification of alternating current (AC) to direct current (DC). This diode boasts a compact size and is well-suited for automated assembly processes.

Applications

  • General-purpose rectification
  • Freewheeling diodes in inductive circuits
  • Power supplies
  • Adapters
  • DC-DC converters

Features

  • Surface Mount Package
  • High Surge Current Capability
  • Low Forward Voltage Drop
  • High Reliability

Benefits

  • Efficient AC-DC Conversion: The RS3MB-7 provides efficient rectification, minimizing power loss during conversion.
  • Compact Design: Its small surface-mount package allows for high-density circuit designs, saving valuable board space.
  • Robust Performance: The high surge current capability ensures the diode can withstand transient voltage spikes, improving reliability.
  • Easy Assembly: Designed for automated assembly, the RS3MB-7 reduces manufacturing costs and improves production efficiency.

Technical Specifications

The RS3MB-7 typically features the following specifications:

  • Maximum Repetitive Peak Reverse Voltage: 700V-1000V (depending on the specific datasheet)
  • Maximum RMS Voltage: 500V-700V (depending on the specific datasheet)
  • Maximum DC Blocking Voltage: 700V-1000V (depending on the specific datasheet)
  • Maximum Average Forward Rectified Current: 3.0A
  • Peak Forward Surge Current: 150A-200A (depending on the specific datasheet)
  • Forward Voltage Drop: Typically around 1.0V-1.2V at rated current
  • Operating Temperature Range: -65°C to +150°C
  • Package: SMB

The diode's performance characteristics are crucial for ensuring the stable and reliable operation of electronic circuits. The RS3MB-7's low forward voltage drop contributes to overall efficiency, reducing heat dissipation and improving the lifespan of the device. Its high surge current capability makes it particularly suitable for applications where voltage transients are common, such as power supplies and motor control circuits.

When selecting a rectifier diode, it is essential to consider factors such as the maximum reverse voltage, forward current, and surge current requirements of the application. The RS3MB-7's specifications make it a suitable choice for a wide range of general-purpose rectification needs.

You May Also Be Interested in

Zilog
Need more? Email Us
Qualcomm
Lowest to $2.4357
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess