EN
  • EN
  • DE

MUR460_HF

Part No MUR460_HF
Manufacturer Lite-On Inc.
Catalog OEM Parts (M - N)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081157-MUR460_HF
Categories OEM Parts(M-N)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MUR460_HF CAD Model

Description

The MUR460_HF is a fast recovery rectifier diode manufactured by Lite-On Inc. It's designed for high-frequency applications where efficiency and rapid switching are crucial. The '_HF' suffix typically indicates a halogen-free product, aligning with environmental compliance standards.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in the output stage for efficient DC voltage conversion.
  • Power Factor Correction (PFC): Improves power quality and reduces harmonic distortion.
  • Inverters: Enables efficient DC-to-AC power conversion in various inverter designs.
  • Freewheeling Diode: Protects switching devices from inductive voltage spikes.
  • LED Lighting: Used in LED drivers for efficient and reliable power delivery.

Features:

  • Fast Recovery Time: Minimizes switching losses and enhances efficiency.
  • High Surge Current Capability: Withstands transient overcurrent conditions without failure.
  • Low Forward Voltage Drop: Reduces power dissipation and improves thermal performance.
  • Halogen-Free: Compliant with environmental regulations for reduced environmental impact.
  • High Reliability: Designed for stable and consistent performance in demanding applications.

Benefits:

  • Increased Efficiency: Fast recovery characteristics lead to higher energy efficiency in power conversion systems.
  • Improved Reliability: Robust design and high surge current capability ensure long-term reliability.
  • Reduced Heat Generation: Low forward voltage drop minimizes power dissipation and reduces the need for extensive cooling.
  • Environmentally Friendly: Halogen-free construction reduces environmental impact and supports green initiatives.
  • Optimized Performance: Specifically designed for high-frequency applications, providing superior performance compared to standard rectifiers.

Technical Specifications:

The MUR460_HF typically has a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 4A. Its reverse recovery time (trr) is typically around 75ns. The forward voltage drop (VF) is around 1.2V at 4A. It usually comes in a DO-201AD or similar package.

The MUR460_HF from Lite-On is a highly reliable and efficient fast recovery rectifier diode, designed for modern power electronics applications where performance, reliability, and environmental compliance are paramount. Its fast switching speed and low losses make it an excellent choice for demanding circuits.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess