EN
  • EN
  • DE

MOC3023S-TA1

Part No MOC3023S-TA1
Manufacturer Lite-On Inc.
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Isolation Voltage 5000Vrms
Voltage - Off State 400V
Static dV/dt (Min) 1kV/μs
Current - LED Trigger (Ift) (Max) 5mA
Current - Hold (Ih) 250μA (Typ)
Forward Voltage 1.15V
Continuous forward current- Max 50mA
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Approvals CQC, CSA, TUV, UL, VDE
Win Source Part Number 100004-MOC3023S-TA1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MOC3023S-TA1
Introduction Date September 03, 2001
ECCN EAR99
Estimated EOL Date 2023
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian MOC3023S-TA1 CAD Model

Description

The Lite-On Inc. MOC3023S-TA1 is a high-quality optocoupler that is perfect for use in a wide range of applications.

  • Approvals: CQC, CSA, TUV, UL, and VDE
  • Output Type: Triac
  • Forward Voltage: 1.15V
  • Off-State Voltage: 400V
  • Isolation Voltage: 5000Vrms
  • LED Trigger Current: 5mA (Max)
  • Current Hold: 250μA
  • Packaging: Reel
  • Mounting Technology: Surface-mount
  • Operating Temperature: -40°C to 100°C

You May Also Be Interested in

Sharp Microelectronics
Photothyristor Coupler
Need more? Email Us
Sharp Microelectronics
Lowest to $10.8258
Vishay
Optocoupler with Phototriac Output
Need more? Email Us
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.2274
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $2.0374
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.4925
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $2.0374
Vishay
Optocoupler, Non Zero Crossing Phototriac, 1.5 kV/uS dV/dt, 600 V
Lowest to $0.5876
Vishay
PHOTOCOUPLER TRIAC 800V 6DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1677 $50.3100
730+ $0.1376 $100.4480
1,130+ $0.1333 $150.6290
1,555+ $0.1290 $200.5950
2,005+ $0.1247 $250.0235
2,685+ $0.1118 $300.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121,115 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess