EN
  • EN
  • DE

MM3Z3V0CWF

Part No MM3Z3V0CWF
Manufacturer Lite-On Inc.
Catalog OEM Parts (M - N)
Description Surface Mount Zener Diode, VZ Min - 2.85V, VZ Max - 3.15V, IZT - 5mA, IR - 9uA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079256-MM3Z3V0CWF
Categories OEM Parts(M-N)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM3Z3V0CWF CAD Model

Description

The MM3Z3V0CWF is a surface-mount Zener diode manufactured by Lite-On Inc. It is designed for voltage regulation and transient voltage suppression in various electronic circuits. This diode offers a stable reference voltage and protects sensitive components from overvoltage conditions.

Applications:

  • Voltage regulation in consumer electronics
  • Transient voltage suppression in industrial equipment
  • Overvoltage protection in portable devices
  • Reference voltage source in power supplies
  • Signal clamping in communication systems

Features:

  • Surface mount package for automated assembly
  • Low leakage current for energy efficiency
  • High surge current capability for robust protection
  • Precise Zener voltage for accurate regulation
  • RoHS compliant for environmental responsibility

Benefits:

  • Provides stable voltage regulation, ensuring reliable circuit operation
  • Protects sensitive components from damage due to voltage spikes
  • Reduces the risk of equipment failure and downtime
  • Enables compact and efficient circuit designs
  • Simplifies manufacturing and assembly processes

Specifications:

The MM3Z3V0CWF has a Zener voltage of approximately 3.0V. The power dissipation is typically around 200mW. The operating temperature range typically spans from -55°C to +150°C. Forward voltage is around 0.9V at 10mA. This Zener diode is commonly available in a SOD-323 package.

This Zener diode is suitable for use in a wide variety of applications requiring voltage regulation and transient voltage protection. Its small size and high performance make it an ideal choice for modern electronic devices.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess